EN
  • EN
  • DE

LM385-2.5

Part No LM385-2.5
Manufacturer Texas Instruments
Description MICROPOWER VOLTAGE REFERENCES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1199197-LM385-2.5
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM385-2.5 CAD Model

Description

The LM385-2.5 is a precision micro-power voltage reference diode produced by Texas Instruments. Designed to provide a stable 2.5V output voltage, this versatile component is an excellent choice for use in battery-powered equipment due to its low power consumption and stable operation over a wide range of environmental conditions.

Key Features

  • Output Voltage: Precisely set at 2.5 volts with a tight tolerance, making it suitable for high-precision applications.
  • Low Dynamic Impedance: Ensures good load regulation, a crucial factor for maintaining a stable voltage supply in the presence of varying loads.
  • Wide Operating Current: Compatible with a broad range of currents, from 20µA to 20mA, which allows for flexibility in different circuit designs.
  • Extended Temperature Range: Operates effectively across a temperature range of -40°C to +85°C, ensuring reliable performance in diverse environments.

Applications

The LM385-2.5 is suited for a variety of applications, including but not limited to:

  • Battery-powered devices
  • Portable instrumentation
  • Power supplies
  • Analog and digital circuits that require a reference voltage

Quality and Reliability

As with all Texas Instruments products, the LM385-2.5 is manufactured to the highest quality standards, ensuring reliability and performance. It is available in multiple package options, including the small-outline transistor (SOT-23) and the micro-size package (µMAX), which are ideal for space-constrained applications.

The LM385-2.5 voltage reference diode is a testament to Texas Instruments' commitment to providing innovative, robust, and energy-efficient components for the electronics industry. Whether for professional, commercial, or educational use, this voltage reference diode stands out as a component of choice for designers and engineers seeking precision and durability.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5821 $52.3890
210+ $0.4777 $100.3170
325+ $0.4627 $150.3775
450+ $0.4478 $201.5100
580+ $0.4329 $251.0820
775+ $0.3881 $300.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess