EN
  • EN
  • DE

LM385BYM-1.2/NOPB

Part No LM385BYM-1.2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM185-1.2-N/LM285-1.2-N/LM385-1.2-N Micropower Voltage Reference Diode
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Reference Type Shunt
Output Type Fixed
Output Voltage 1.235V
Output Current 20mA
Tolerance ±1%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 60μVrms
Current - Cathode 15μA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1199212-LM385BYM-1.2/NOPB
Manufacturer Homepage www.ti.com
Family Name LM385
Introduction Date March 01, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM385BYM-1.2/NOPB CAD Model

Description

Product Overview: LM385BYM-1.2/NOPB

The LM385BYM-1.2/NOPB is a precision micro-power shunt voltage reference from Texas Instruments, renowned for its stability and reliability in a wide range of electronic applications. This voltage reference device offers a fixed 1.2V output with a tight tolerance, making it an ideal choice for precision applications where a stable reference voltage is critical.

Key Features

  • Reference Voltage: Provides a precise 1.2V output, which serves as a stable reference for various circuits.
  • Accuracy: Boasts a high level of accuracy with minimal deviation, ensuring consistent performance across different devices and conditions.
  • Low Power Consumption: Designed for micro-power operations, the LM385BYM-1.2/NOPB is suitable for battery-powered and portable devices due to its minimal power requirements.
  • Temperature Stability: Exhibits excellent temperature stability, making it reliable across a broad range of operating temperatures.
  • Packaging: Available in a small-outline package, it is ideal for space-constrained applications.
  • Lead-Free and RoHS Compliant: The NOPB (No Lead (Pb)) designation indicates that the product is manufactured using environmentally friendly processes, complying with RoHS regulations.

Applications

The LM385BYM-1.2/NOPB is versatile and can be used in a variety of applications, including:

  • Battery chargers
  • Power supplies
  • Data acquisition systems
  • Portable instruments
  • Analog-to-digital converters
  • Electronic scales
  • Medical and scientific instrumentation

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM385BYM-1.2/NOPB is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring long-term reliability and performance. Users can trust this voltage reference to maintain precision and stability in their electronic circuits.

Conclusion

With its precise output, low power consumption, and robust temperature stability, the LM385BYM-1.2/NOPB from Texas Instruments stands out as a superior choice for designers in need of a reliable voltage reference. Its compliance with environmental standards further enhances its appeal for modern, eco-conscious electronic designs.

You May Also Be Interested in

Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2055 $50.7265
56+ $1.8097 $101.3432
86+ $1.7531 $150.7666
118+ $1.6966 $200.1988
153+ $1.6400 $250.9200
205+ $1.4704 $301.4320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,530 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess