EN
  • EN
  • DE

LM3880QMF-1AE/NOPB

Part No LM3880QMF-1AE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR SUPPLY SEQUENCER SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Automotive, Power Supply Sequencer
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 25μA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1054065-LM3880QMF-1AE/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3880QMF-1AE/NOPB CAD Model

Description

Product Overview: LM3880QMF-1AE/NOPB

The LM3880QMF-1AE/NOPB is a simple power sequencer designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit (IC) offers a compact and efficient way to manage power sequencing in electronic systems, ensuring that different system voltages are powered up and down in a proper sequence. This is particularly crucial in complex digital systems, where specific voltage rails must be stabilized before others can be safely activated or deactivated.

With the LM3880QMF-1AE/NOPB, designers can implement a power sequencing solution with minimal external components, which is beneficial for space-constrained applications. The device features three enable outputs that can be used to control the power supply rails. It operates over a wide voltage range, making it suitable for a variety of supply voltages typically found in electronic systems.

The LM3880QMF-1AE/NOPB comes in a small footprint, with an SOT-23 package that is ideal for space-saving on printed circuit boards (PCBs). Its small size, combined with its low power consumption, makes it an excellent choice for portable and battery-powered devices. Furthermore, the device's 'NOPB' suffix indicates that it is lead-free and RoHS compliant, adhering to environmental standards and regulations.

Key features of the LM3880QMF-1AE/NOPB include:

  • Simple sequencing with no programming required
  • Wide operating voltage range, suitable for various applications
  • Three enable outputs for flexible power management
  • Small SOT-23 package for space-saving designs
  • Lead-free and RoHS compliant for environmental sustainability

This product is an excellent choice for engineers looking for a reliable and easy-to-use power sequencing solution. Whether used in consumer electronics, telecommunications, computing, or industrial applications, the LM3880QMF-1AE/NOPB from Texas Instruments provides a straightforward approach to managing power-up and power-down sequences, enhancing system reliability and longevity.

You May Also Be Interested in

Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $26.1163
Texas Instruments
Switch Mode Secondary Side Post Regulator
Need more? Email Us
Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us
Intersil
IC PWM TRIPLE POWER CTRLR 16SOIC
Lowest to $2.3250
Analog Devices Inc.
IC CTLR ON/OFF PUSHBUTT TSOT23-8
Lowest to $6.6288
Fairchild/ON Semiconductor
IC SECONDARY SIDE MONITOR 8DIP
Lowest to $5.4135
Intersil
Lowest to $2.8378
Intersil
IC PWR SUPPLY CONTROLLER 16SOIC
Lowest to $2.3250
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $27.0097

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8645 $55.9350
70+ $1.5298 $107.0860
105+ $1.4820 $155.6100
140+ $1.4342 $200.7880
185+ $1.3864 $256.4840
245+ $1.2430 $304.5350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,935 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess