EN
  • EN
  • DE

LM3914VX/NOPB

Part No LM3914VX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Display Drivers
Description IC DRIVER DOT/BAR DISPLAY 20PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Display Type LED, LCD, Vacuum Fluorescent (VF)
Configuration Dot/Bar Display
Digits or Characters 10 Steps
Operating Supply Current 6.1mA
Supply Voltage - Operating 3 V to 20 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-PLCC (9x9)
Win Source Part Number 113499-LM3914VX/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3914VX/NOPB CAD Model

Description

The LM3914VX/NOPB is an innovative and versatile product from Texas Instruments, a leading global semiconductor company, renowned for its high-quality and reliable products.

  • Display Driver: Dot/bar display driver
  • Voltage Levels: Detect and process analog voltage levels
  • Supply Voltage: Single supply of less than 3V to over 15V
  • Logic Family: Flexibly interfaced with any logic family
  • Scale: Expanded without any external resistor to indicate a 20-step linear scale
  • Displays: Capable of driving LEDs of any color, or low current incandescent lamps
  • Display Modes: Drive either a bar graph or a moving dot display
  • Durability: Resistant to shock and vibration
  • Operational Life: Long

You May Also Be Interested in

Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 4 DIGIT 20SOIC / LED Driver 20-SOIC
Lowest to $14.5523
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $24.1808
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
Texas Instruments
BCD-TO-SEVEN-SEGMENT DECODERS/DR
Lowest to $1.1422
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
ON Semiconductor
OTHERS / Driver
Lowest to $43.2975
Harris Corporation
BCD-TO-SEVEN-SEGMENT LATCH
Need more? Email Us
Raio
3V~3.6V LQFP-100(14x14) Display Drivers RoHS
Lowest to $13.0971

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $157.8948 $157.8948
2+ $152.6316 $305.2632
3+ $136.8422 $410.5266
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 970 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess