EN
  • EN
  • DE

LM3940IT-3.3

Part No LM3940IT-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LM3940 1A Low Dropout Regulator for 5V to 3.3V Conversion | IC REG LINEAR 3.3V 1A TO220-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 7.5V
Min/Fixed Output Voltage 3.3V
Maximum Dropout Voltage 0.2V at 100mA
Output Current 1A
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220-3
Family Part Number LM3940
Manufacturer Pack Quantity 45
MSL Level 1 (Unlimited)
Win Source Part Number 1199320-LM3940IT-3.3
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Power Management
Ultra Librarian 3D Model Ultra Librarian LM3940IT-3.3 CAD Model

Description

Product Overview: LM3940IT-3.3

The LM3940IT-3.3 is a low dropout regulator (LDO) designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This regulator is specifically engineered to convert a higher voltage to a lower voltage with minimal loss of power, making it an ideal choice for various electronic applications that require a stable and reliable 3.3V supply.

Key Features

  • Output Voltage: The LM3940IT-3.3 provides a fixed output voltage of 3.3V, which is suitable for powering 3.3V logic in mixed 5V/3.3V systems.
  • Dropout Voltage: With a low dropout voltage of typically 1V at a 1A load, it ensures efficient operation even when the input voltage is close to the output voltage.
  • Current Capacity: It can supply up to 1A of output current, making it capable of handling moderate to high power requirements.
  • Package: The device comes in a TO-220 package, known for its robustness and good thermal performance, making it suitable for through-hole mounting.
  • Protection Features: It includes built-in protection features such as overcurrent protection and thermal shutdown, enhancing the safety and reliability of the application.

Applications

The LM3940IT-3.3 is versatile and can be used in a wide range of applications, including:

  • Local on-card regulation for elimination of noise and distribution problems associated with single-point regulation.
  • Powering 3.3V digital logic in systems that are predominantly 5V.
  • Efficient linear post-regulation for switching power supplies.
  • Battery-powered applications due to its low dropout feature, which maximizes the battery life.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM3940IT-3.3 is no exception. It is designed to meet the stringent requirements of the industrial and commercial markets, ensuring long-term reliability. Whether you are designing a sophisticated digital device or a simple power supply, the LM3940IT-3.3 is a dependable choice for your voltage regulation needs.

For detailed specifications and application notes, Texas Instruments provides extensive documentation available on their official website, allowing designers to fully understand and utilize this regulator in their projects.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1808
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3084 $50.7848
53+ $1.8941 $100.3873
82+ $1.8349 $150.4618
113+ $1.7757 $200.6541
146+ $1.7166 $250.6236
195+ $1.5390 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,126 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess