EN
  • EN
  • DE

LM3S1512-IQC25-A2

Part No LM3S1512-IQC25-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Stellaris LM3S1512 Microcontroller | IC MCU 32BIT 96KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 25MHz
Connectivity I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 58
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
Date RAM Size 64K x 8
Supply Voltage 2.25V ~ 2.75V
Data Converters A/D 2x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number LM3S1512
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1199342-LM3S1512-IQC25-A2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S1512-IQC25-A2 CAD Model

Description

Product Overview

The LM3S1512-IQC25-A2 is a high-performance microcontroller from Texas Instruments, designed to meet the needs of demanding embedded applications. This microcontroller is part of the Stellaris® LM3S series, which is renowned for its robust ARM® Cortex™-M3 core, providing users with a powerful 32-bit processing capability.

Key Features

  • Core: The device is built around an ARM Cortex-M3 processor, which operates at a frequency of up to 50 MHz, delivering exceptional speed and efficiency for complex computations and data handling.
  • Memory: It comes equipped with 128 KB of flash memory and 16 KB of SRAM, ensuring ample space for application code and data storage.
  • I/O and Peripherals: The LM3S1512-IQC25-A2 boasts an array of peripherals including GPIOs, timers, UARTs, SPI, I²C, and analog-to-digital converters (ADCs), providing versatile options for interfacing with other components and modules.
  • Power Management: The microcontroller features advanced power management techniques, supporting multiple power-saving modes, which make it suitable for battery-powered or energy-sensitive applications.
  • Package: The device is available in a compact 100-pin LQFP (Low-Profile Quad Flat Package), which is ideal for space-constrained applications.
  • Industrial Temperature Range: It operates over an industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh environments.

Applications

The LM3S1512-IQC25-A2 is versatile enough to be used in a wide range of applications, including but not limited to industrial control systems, automotive electronics, network appliances, and consumer electronics. Its robust feature set makes it particularly well-suited for applications requiring high-speed data processing, precise timing, and reliable operation under varying environmental conditions.

Support and Reliability

As a Texas Instruments product, the LM3S1512-IQC25-A2 is backed by a comprehensive support ecosystem. Customers can access a wealth of resources, including technical documentation, development tools, and community forums, to facilitate product development. Moreover, Texas Instruments' reputation for quality ensures that the LM3S1512-IQC25-A2 microcontroller is a reliable choice for designers and manufacturers looking to create high-performance, enduring products.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess