EN
  • EN
  • DE

LM3S1816-IQR50-C3

Part No LM3S1816-IQR50-C3
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 50MHz
Number of I/O 33
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 32K x 8
Supply Voltage - Operating 1.08 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-LQFP (10x10)
Win Source Part Number 136468-LM3S1816-IQR50-C3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LM3S1816
Introduction Date March 01, 2011
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date Obsolete
Quantity per package 160
Ultra Librarian 3D Model Ultra Librarian LM3S1816-IQR50-C3 CAD Model

Description

The Texas Instruments LM3S1816-IQR50-C3 is a high-performance microcontroller produced by Texas Instruments, a renowned American technology company that designs and manufactures semiconductors and various integrated circuits.

  • Flash Memory: 256KB
  • SRAM: 64KB
  • Frequency: 50 MHz
  • ADC: 12-bit Analog-to-Digital Converter (ADC) with 16 channels
  • Interfaces: two I2C, three SPI, four UARTs, and an SSI module
  • CAN: two Controller Area Network (CAN) interfaces
  • Operating Voltage Range: 2.25V to 3.6V
  • Power Consumption: Low power consumption
  • Hibernation: Hibernation module
  • Security: 24-bit unique device identifier
  • Temperature Range: Industrial temperature range (-40°C to +85°C)
  • Package: 64-pin QFN package

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
Lowest to $3.1721

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess