EN
  • EN
  • DE

LM3S2410-IQC25-A2T

Part No LM3S2410-IQC25-A2T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 96KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 25MHz
Number of I/O 60
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
Data RAM Size 32K x 8
Supply Voltage - Operating 2.25 V to 2.75 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 143359-LM3S2410-IQC25-A2T
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian LM3S2410-IQC25-A2T CAD Model

Description

The Texas Instruments LM3S2410-IQC25-A2T is a highly sophisticated microcontroller unit (MCU) from Texas Instruments, a globally recognized leader in the field of semiconductor technology.

  • Processor Core: 32-bit ARM Cortex-M3
  • Frequency: 25 MHz
  • Flash Memory: 256 KB
  • SRAM: 64 KB
  • SSI Ports: Two for SPI, MICROWIRE, or TI synchronous serial interfaces
  • I2C Interfaces: Two for high-speed communication with other ICs
  • UARTs: Three for serial communication
  • ADC: 10-bit Analog-to-Digital Converter (ADC) with up to 8 channels
  • Power-Saving Modes: Sleep, Deep-Sleep, and Hibernate
  • Operating Voltage Range: 2.2V to 3.6V
  • Connectivity: Ethernet MAC and PHY, USB 2.0 device interface
  • Package: 100-pin LQFP
  • Temperature Range: -40°C to 85°C

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess