EN
  • EN
  • DE

LM3S2739-IQC50-A2

Part No LM3S2739-IQC50-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 50MHz
Connectivity CANbus, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 56
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Date RAM Size 64K x 8
Supply Voltage 2.25V ~ 2.75V
Data Converters A/D 4x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number LM3S2739
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 708281-LM3S2739-IQC50-A2
Series LM3 series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3S2739-IQC50-A2 CAD Model

Description

The LM3S2739-IQC50-A2 is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robustness and versatility in a wide array of embedded applications. This component is part of the Stellaris® family, which is well-known for providing a balanced combination of processing power, energy efficiency, and integrated peripherals.

Key Features

  • Core: At the heart of the LM3S2739-IQC50-A2 is an ARM® Cortex™-M3 processor core, which operates at speeds up to 50 MHz, delivering exceptional computational performance and real-time responsiveness.
  • Memory: The device is equipped with a generous memory configuration, including 256KB of Flash memory and 64KB of SRAM, supporting complex applications and software stacks.
  • Communication Peripherals: A rich set of communication features is integrated, such as I2C, SPI, UARTs, and CAN, enabling the MCU to handle various communication protocols for data exchange with sensors, actuators, and other MCUs or CPUs.
  • GPIO: It boasts a high count of General-Purpose Input/Output (GPIO) pins that are highly configurable, supporting a range of interfacing options with external devices.
  • ADC: The inclusion of an Analog-to-Digital Converter (ADC) allows the MCU to process analog signals, which is critical for sensor interfacing and data acquisition tasks.
  • Temperature Range: The LM3S2739-IQC50-A2 is designed to operate over an industrial temperature range, making it suitable for harsh environment applications.
  • Package: Packaged in a 100-pin LQFP (Low-profile Quad Flat Package), it offers a compact footprint while still providing ample pin access for interfacing.

Applications

The versatile nature of the LM3S2739-IQC50-A2 makes it an ideal choice for a variety of applications, including but not limited to industrial control systems, automotive electronics, networking equipment, and smart energy solutions. Its robust set of integrated peripherals and processing capabilities ensures that designers can meet the demanding requirements of modern embedded systems.

Overall, the LM3S2739-IQC50-A2 from Texas Instruments stands out as a reliable and powerful MCU that can serve the needs of complex and sophisticated electronic designs.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess