EN
  • EN
  • DE

LM3S2948-IQC50-A2T

Part No LM3S2948-IQC50-A2T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP / MCU 32-bit ARM Cortex M3 RISC 256KB Flash 2.5V/3V/3.3V 100-Pin LQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Stellaris ARM Cortex-M3S 2000
Packaging Reel package
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 50MHz
Connectivity CAN, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 52
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage 2.25 V ~ 2.75 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 779056-LM3S2948-IQC50-A2T
Popularity Medium
Supply and Demand Status Limited
Family Name LM3S2948
Introduction Date June 04, 2009
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3S2948-IQC50-A2T CAD Model

Description

Product Overview: LM3S2948-IQC50-A2T

The LM3S2948-IQC50-A2T is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for a wide array of applications that require advanced communication capabilities, robust control, and efficient processing. This product is part of the Stellaris® family, which is renowned for its integration of the ARM® Cortex™-M3 processor core, providing users with a powerful, 32-bit computing platform.

Key Features

  • Core: ARM® Cortex™-M3 processor operating at up to 50 MHz, delivering exceptional computational speed and efficiency for embedded applications.
  • Memory: Equipped with 256 KB of Flash memory and 64 KB of SRAM, the LM3S2948-IQC50-A2T offers ample space for complex programs and data storage.
  • I/O and Peripherals: This MCU boasts a variety of peripherals, including multiple 32-bit timers, PWM outputs, and up to 56 GPIO pins, providing versatile interface options.
  • Communication: Features an extensive set of communication interfaces such as I2C, SPI, UARTs, and CAN, enabling the device to handle various communication protocols with ease.
  • Power Management: Advanced power management features are integrated, supporting multiple power-saving modes to ensure energy efficiency in low-power applications.
  • Analog: Comes with an onboard ADC (Analog to Digital Converter) with 12-bit precision, enhancing its capability to process analog signals in real-time.

Applications

The LM3S2948-IQC50-A2T is an ideal choice for a diverse range of applications, such as:

  • Industrial control systems
  • Home and building automation
  • Automotive and transportation
  • Medical devices
  • Embedded audio and voice recognition

Quality and Reliability

Texas Instruments is committed to providing high-quality and reliable products. The LM3S2948-IQC50-A2T is no exception, as it is designed to meet or exceed the stringent requirements of the industrial and automotive markets. With a wide operating temperature range and robust packaging, this MCU is built to withstand the rigors of challenging environments.

In summary, the LM3S2948-IQC50-A2T from Texas Instruments is a versatile and powerful MCU that offers a rich set of features and peripherals, making it an excellent choice for designers looking to develop sophisticated and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess