EN
  • EN
  • DE

LM3S600-IGZ50-C2

Part No LM3S600-IGZ50-C2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 48VQFN  /  ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 48-VQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 600
Package Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 50MHz
Connectivity I2C, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 36
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 3V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number LM3S600
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names -LM3S600-IGZ50,296-25523-5,-296-25523-5-ND,-LM3S600-IGZ50-C2-NDR
Standard Package 260
Win Source Part Number 1025292-LM3S600-IGZ50-C2
Ultra Librarian 3D Model Ultra Librarian LM3S600-IGZ50-C2 CAD Model

Description

Introducing the LM3S600-IGZ50-C2 Microcontroller from Texas Instruments

The LM3S600-IGZ50-C2 is a high-performance microcontroller crafted by the renowned semiconductor manufacturer, Texas Instruments (TI). This device is part of TI's LM3S series, which is known for its robust ARM Cortex-M3 processor core, providing users with efficient processing capabilities for a wide range of applications.

With its 50 MHz CPU speed, the LM3S600-IGZ50-C2 is designed to handle complex tasks within embedded systems. It comes with a generous 32KB of flash memory, allowing for ample space to store your application code. Additionally, the microcontroller features 8KB of SRAM, ensuring smooth and fast access to frequently used data.

One of the standout features of this microcontroller is its rich set of peripherals. It includes a variety of communication interfaces such as I2C, SPI, and UART, enabling the device to connect with other components in your system with ease. Moreover, it offers a 10-bit ADC (Analog to Digital Converter) for precision analog input measurement, making it an ideal choice for sensor-based applications.

The LM3S600-IGZ50-C2 also boasts a flexible power management system. It supports a wide voltage range from 2.0V to 3.6V, providing versatility for power-sensitive designs. This is particularly important for battery-operated devices where power efficiency is crucial.

For developers looking to jumpstart their projects, Texas Instruments provides comprehensive support for the LM3S600-IGZ50-C2. This includes access to TI's extensive software library, example code, and development tools. The microcontroller is also supported by the TI's StellarisWare software suite, which offers a full-featured development platform to streamline the design process.

In summary, the LM3S600-IGZ50-C2 from Texas Instruments is a powerful and versatile microcontroller that is well-suited for a variety of embedded applications. Its combination of high-speed processing, ample memory, and rich peripheral set makes it an excellent choice for designers looking to create sophisticated and reliable systems.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess