EN
  • EN
  • DE

LM3S6618-IBZ50-A2T

Part No LM3S6618-IBZ50-A2T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 108BGA / MCU 32-bit ARM Cortex M3 RISC 128KB Flash 2.5V/3V/3.3V 108-Pin NFBGA T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Stellaris ARM Cortex-M3S 6000
Packaging Reel package
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 50MHz
Connectivity Ethernet, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 38
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage 2.25 V ~ 2.75 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 108-LFBGA
Manufacturer Package 108-BGA (10x10)
Win Source Part Number 779075-LM3S6618-IBZ50-A2T
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name LM3S6618
Introduction Date June 04, 2009
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3S6618-IBZ50-A2T CAD Model

Description

Product Overview: LM3S6618-IBZ50-A2T

The LM3S6618-IBZ50-A2T is a robust microcontroller unit (MCU) from Texas Instruments, designed to cater to the demanding needs of industrial applications and embedded systems. This high-performance microcontroller is part of the Stellaris® LM3S series, which is well-known for its integration of a rich set of peripherals along with an ARM® Cortex™-M3 processor core.

Key Features

  • Core: ARM® Cortex™-M3 processor, which operates at speeds up to 50 MHz, providing a balance between performance and power efficiency.
  • Memory: Equipped with a generous amount of on-chip memory, including 256KB of flash memory for program storage and 64KB of SRAM for data operations.
  • Communication Peripherals: Includes a range of communication interfaces such as UART, SSI/SPI, I2C, and CAN, enabling versatile connectivity options for various industrial protocols.
  • Digital and Analog Peripherals: Features multiple General-Purpose Input/Outputs (GPIOs), analog-to-digital converters (ADCs), and pulse-width modulation (PWM) outputs to handle a wide array of digital and analog functions.
  • Power Management: Offers multiple power-saving modes to ensure efficient energy usage, which is critical for battery-powered or energy-sensitive applications.
  • Package: Available in a compact 108-ball BGA (Ball Grid Array) package, which is ideal for space-constrained applications.
  • Temperature Range: Capable of operating over an industrial temperature range, making it suitable for harsh environments.

Applications

With its robust feature set, the LM3S6618-IBZ50-A2T is an excellent choice for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Factory automation
  • Motor control
  • Building automation
  • Embedded networking
  • Medical devices

The LM3S6618-IBZ50-A2T MCU from Texas Instruments represents a balanced convergence of performance, power efficiency, and connectivity, making it an ideal solution for sophisticated industrial and embedded applications that require a reliable and versatile microcontroller platform.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6261 $58.5044
9+ $12.0010 $108.0090
13+ $11.6259 $151.1367
18+ $11.2509 $202.5162
23+ $10.8759 $250.1457
31+ $9.7508 $302.2748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess