EN
  • EN
  • DE

LM3S6918-EQC50-A2T

Part No LM3S6918-EQC50-A2T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP / MCU 32-bit ARM Cortex M3 RISC 256KB Flash 2.5V/3V/3.3V 100-Pin LQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Stellaris ARM Cortex-M3S 6000
Packaging Reel package
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 50MHz
Connectivity Ethernet, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 38
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage 2.25 V ~ 2.75 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 779080-LM3S6918-EQC50-A2T
Popularity Medium
Supply and Demand Status Limited
Family Name LM3S6918
Introduction Date June 04, 2009
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3S6918-EQC50-A2T CAD Model

Description

The LM3S6918-EQC50-A2T is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to meet the rigorous demands of modern embedded systems. This MCU is part of the Stellaris® family, which is renowned for its advanced connectivity features, robust processing capabilities, and efficient power management.

Key Features

  • Core: The heart of the LM3S6918-EQC50-A2T is an ARM® Cortex™-M3 processor, which operates at a frequency of up to 50 MHz. This 32-bit core provides the perfect balance between performance and power consumption, making it ideal for a wide range of applications.
  • Memory: With 256KB of flash memory and 64KB of SRAM, this MCU offers ample space for application code and data storage, ensuring smooth and efficient operation.
  • I/O and Peripherals: The device comes equipped with a variety of peripherals, including GPIOs, UARTs, I2C, SPI, PWM, and ADCs, allowing for versatile interfacing with other components and systems.
  • Connectivity: Enhanced with an Ethernet MAC and PHY, the LM3S6918-EQC50-A2T facilitates network connectivity, making it suitable for IoT applications and other network-enabled devices.
  • Power Management: Advanced power management features enable the MCU to operate in multiple power modes, reducing power consumption during idle or low-activity periods.
  • Package: The MCU is available in a compact 100-pin LQFP (Low-profile Quad Flat Package), which is conducive to space-constrained applications.
  • Temperature Range: It is designed to operate over an industrial temperature range, ensuring reliability and performance even in harsh environments.

Applications

The versatility of the LM3S6918-EQC50-A2T makes it suitable for a diverse range of applications, including but not limited to industrial control systems, networking equipment, point-of-sale machines, and medical devices. Its robust feature set ensures that developers can implement complex functions while maintaining a low power footprint.

Support and Resources

Texas Instruments provides comprehensive support for the LM3S6918-EQC50-A2T, including detailed datasheets, technical documentation, and software libraries. Additionally, developers can access a variety of development tools and evaluation kits to facilitate rapid prototyping and streamlined development processes.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess