EN
  • EN
  • DE

LM3S6950

Part No LM3S6950
Manufacturer Texas Instruments
Description Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case TQFP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 739336-LM3S6950
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S6950 CAD Model

Description

Product Overview: Texas Instruments LM3S6950

The Texas Instruments LM3S6950 is a high-performance microcontroller that is part of the Stellaris® LM3S series, designed to cater to a wide range of embedded applications. This microcontroller integrates a powerful ARM® Cortex™-M3 core, running at speeds up to 50 MHz, which provides the computational power necessary for complex tasks and real-time processing requirements.

Key Features

  • Core: ARM® Cortex™-M3 processor, providing a perfect blend of power efficiency and performance.
  • Speed: Operates at frequencies up to 50 MHz, delivering the speed needed for demanding applications.
  • Memory: Equipped with a generous amount of Flash memory and SRAM, facilitating robust application development and data storage.
  • Connectivity: Features a range of communication interfaces including I2C, SPI, UARTs, and CAN, enabling versatile connectivity options.
  • GPIO: Numerous General-Purpose Input/Output pins allow for flexible interfacing with a wide array of peripherals and sensors.
  • ADC: Onboard Analog-to-Digital Converters provide precise measurement capabilities for analog signals.
  • PWM: Pulse Width Modulation outputs for precise control over motors and other actuators.
  • Timers: A variety of timers support complex timing operations, including watchdog functionality for system reliability.

Applications

The LM3S6950 is suitable for a diverse set of applications, ranging from industrial control systems to consumer electronics. Its robust feature set makes it ideal for:

  • Automation and process control
  • Networking and communication equipment
  • Medical devices
  • Point-of-sale machines
  • Robotics

With its integration of a powerful ARM core and a comprehensive set of peripherals, the Texas Instruments LM3S6950 microcontroller is a versatile solution for engineers and developers looking to create sophisticated embedded systems with stringent performance and connectivity requirements.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess