EN
  • EN
  • DE

LM78M05CH

Part No LM78M05CH
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 3-Terminal Positive Voltage Regulators | IC REG LINEAR 5V 500MA TO39-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Output Type Fixed
Voltage - Input (Maximum) 35V
Min/Fixed Output Voltage 5V
Output Current 500mA
Current - Quiescent (Iq) 3mA
PSRR 78dB (120Hz)
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-205AD, TO-39-3 Metal Can
Supplier Device Package TO-39-3
Family Part Number LM78M05
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1200766-LM78M05CH
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM78M05CH CAD Model

Description

Product Overview: LM78M05CH Voltage Regulator

The LM78M05CH is a fixed voltage regulator integrated circuit from Texas Instruments, renowned for its reliability and consistent performance. This device is part of the LM78xx series, which are positive voltage regulators designed to provide a stable output voltage against variations in input voltage and load conditions.

Key Features

  • Output Voltage: The LM78M05CH provides a fixed output voltage of 5V, which is essential for a wide range of electronic applications, including microcontrollers, digital logic, and other 5V-operated devices.
  • Output Current: Capable of delivering up to 500mA of output current, this regulator can power small to medium-sized electronic circuits without the need for an external pass transistor.
  • Thermal Protection: It includes built-in thermal shutdown features that protect the device from damage due to overheating. This is critical for maintaining the longevity and reliability of both the regulator and the electronic system it powers.
  • Short-Circuit Protection: The LM78M05CH is equipped with short-circuit protection, which ensures that the device and the application circuit remain safe in the event of a fault condition.
  • Voltage Regulation: The regulator offers excellent regulation, ensuring that the output voltage remains constant even with changes in input voltage and load variations.
  • Package: It comes in a TO-39 metal can package, which provides robust protection against physical damage and aids in heat dissipation.

Applications

The LM78M05CH is ideal for a variety of applications where a stable 5V power supply is needed. Its typical applications include:

  • Consumer Electronics
  • Embedded Systems
  • Power Supplies for Microprocessors and Digital Systems
  • Linear Power Supplies
  • Battery-Powered Devices

Conclusion

With its combination of features, such as fixed output voltage, thermal and short-circuit protection, and reliable performance in a TO-39 package, the LM78M05CH from Texas Instruments stands out as a robust solution for stable voltage regulation in electronic circuits. Its ease of use and standard package make it a go-to choice for engineers and hobbyists alike for a wide range of 5V applications.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Panasonic
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.3978 $60.7956
5+ $24.9418 $124.7090
7+ $24.1623 $169.1361
9+ $23.3829 $210.4461
12+ $22.6035 $271.2420
15+ $20.2652 $303.9780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 184 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess