EN
  • EN
  • DE

LM3S8630-IBZ50-A2T

Part No LM3S8630-IBZ50-A2T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 108BGA / MCU 32-bit ARM Cortex M3 RISC 128KB Flash 2.5V/3V/3.3V 108-Pin NFBGA T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Stellaris ARM Cortex-M3S 8000
Packaging Reel package
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 50MHz
Connectivity CAN, Ethernet, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 31
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage 2.25 V ~ 2.75 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 108-LFBGA
Manufacturer Package 108-BGA (10x10)
Win Source Part Number 779089-LM3S8630-IBZ50-A2T
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name LM3S8630
Introduction Date June 04, 2009
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3S8630-IBZ50-A2T CAD Model

Description

The LM3S8630-IBZ50-A2T is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robust design and versatile features. This MCU is part of the Stellaris® LM3S series, which is engineered to offer a balanced combination of processing power, energy efficiency, and connectivity options suitable for a wide range of applications.

Key Features

  • Core: The LM3S8630-IBZ50-A2T is built around a powerful ARM® Cortex™-M3 processor core, which operates at speeds up to 50 MHz, offering efficient handling of complex algorithms and control tasks.
  • Memory: It comes equipped with a substantial memory capacity, including 256KB of Flash memory for program storage and 64KB of SRAM for data processing, which facilitates advanced operations and multitasking.
  • I/O Capabilities: The device boasts a wide array of input/output options, including GPIO pins, serial communication interfaces like UART, I2C, SPI, and CAN for versatile peripheral connectivity.
  • Analog Features: For applications requiring analog integration, the MCU includes analog-to-digital converters (ADCs) and analog comparators, enhancing its suitability for sensor interfacing and real-time data acquisition.
  • Power Management: With an integrated power management system, the LM3S8630-IBZ50-A2T ensures efficient operation, supporting a range of power-saving modes to extend battery life in portable devices.
  • Package: The device is available in a compact 108-ball BGA package, which allows for a small footprint on printed circuit boards, making it ideal for space-constrained applications.

Applications

The versatility of the LM3S8630-IBZ50-A2T makes it suitable for a diverse set of applications, including industrial control systems, automotive electronics, home automation, and networked communication devices. Its robust feature set also makes it an excellent choice for developing smart IoT devices that require reliable performance and connectivity.

Support and Resources

Texas Instruments provides extensive support for the LM3S8630-IBZ50-A2T through their comprehensive online resources. Developers can access technical documentation, development tools, software libraries, and community forums to accelerate the design and development process.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess