EN
  • EN
  • DE

LM3S8933-IQC50-A2T

Part No LM3S8933-IQC50-A2T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP / MCU 32-bit ARM Cortex M3 RISC 256KB Flash 2.5V/3V/3.3V 100-Pin LQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Stellaris ARM Cortex-M3S 8000
Packaging Reel package
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 50MHz
Connectivity CAN, Ethernet, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 36
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage 2.25 V ~ 2.75 V
Data Converters A/D 4x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 779098-LM3S8933-IQC50-A2T
Popularity Medium
Supply and Demand Status Limited
Family Name LM3S8933
Introduction Date June 04, 2009
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3S8933-IQC50-A2T CAD Model

Description

Product Overview: Texas Instruments LM3S8933-IQC50-A2T

The Texas Instruments LM3S8933-IQC50-A2T is a high-performance microcontroller that belongs to the Stellaris® LM3S series, designed to offer robust processing capabilities and a range of integrated features suitable for a variety of industrial and embedded applications. This microcontroller is built on ARM® Cortex™-M3 processor core, which operates at a frequency of up to 50 MHz, providing a balanced combination of computing power and energy efficiency.

Key Features:

  • Core: ARM Cortex-M3 processor, which delivers exceptional interrupt handling, enhanced system control, and reduced power consumption.
  • Memory: Comes with 256 KB of flash memory and 64 KB of SRAM, offering ample space for complex applications and data storage.
  • Speed: Operates at a maximum frequency of 50 MHz, providing a good balance between performance and power consumption.
  • Communication Interfaces: Includes a variety of communication peripherals such as UART, SSI/SPI, I2C, and CAN, enabling easy integration with other components and external devices.
  • GPIO: Features a versatile set of GPIO pins that can be configured for various input/output functions, enhancing the microcontroller's adaptability to different tasks.
  • ADC: Equipped with an Analog-to-Digital Converter, allowing the microcontroller to interface with analog sensors and convert their signals into digital data.
  • Timers: Multiple 32-bit and 16-bit timers are available for precise timing operations, including PWM generation for motor control and other time-sensitive tasks.
  • Temperature Range: Designed to operate within an industrial temperature range, ensuring reliability and performance under extreme conditions.
  • Packaging: Available in a compact 100-pin LQFP (Low-Profile Quad Flat Package) that minimizes space on the PCB.

Applications:

The LM3S8933-IQC50-A2T microcontroller is suitable for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Factory automation
  • Motor control
  • Embedded networking
  • Medical devices
  • Point-of-sale machines

With its advanced features and Texas Instruments' reputation for quality, the LM3S8933-IQC50-A2T is an excellent choice for designers looking to create sophisticated and reliable systems in demanding industrial environments.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess