EN
  • EN
  • DE

LM3S8G62-IBZ80-A2T

Part No LM3S8G62-IBZ80-A2T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 384KB FLASH 108BGA / ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 8000 Microcontroller IC 32-Bit Single-Core 80MHz 384KB (384K x 8) FLASH 108-BGA (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 8000
Package Tape & Reel
Product Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, Ethernet, I²C, IrDA, LINbus, Microwire, QEI, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 46
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 108-LFBGA
Supplier Device Package 108-BGA (10x10)
Base Product Number LM3S8G62
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1342077-LM3S8G62-IBZ80-A2T
Ultra Librarian 3D Model Ultra Librarian LM3S8G62-IBZ80-A2T CAD Model

Description

The LM3S8G62-IBZ80-A2T is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robust architecture and versatility in various applications. This device is part of the LM3S series, which is designed to meet the needs of complex embedded systems while maintaining energy efficiency and reliability.

Key Features

  • Core: The LM3S8G62-IBZ80-A2T is built around an ARM Cortex-M3 processor core, which operates at a frequency of up to 80 MHz, providing a perfect blend of processing power and energy efficiency.
  • Memory: It comes equipped with a substantial amount of on-chip memory, including 256 KB of flash memory for program storage and 64 KB of SRAM for data, ensuring smooth operation and ample space for complex applications.
  • I/O Options: A wide range of input/output options are available, including General Purpose Input/Output (GPIO) pins, multiple serial communication interfaces such as I2C, SPI, and UART, as well as analog-to-digital converters (ADCs) for interfacing with analog sensors.
  • Timers and PWM: Advanced timing features include multiple 32-bit and 16-bit timers, as well as Pulse Width Modulation (PWM) outputs for precise control over motor functions and other timing-critical operations.
  • Connectivity: Enhanced connectivity features such as USB 2.0 Full Speed and CAN interfaces facilitate communication with peripherals and other microcontrollers, making it ideal for industrial and automotive applications.
  • Power Management: The MCU includes integrated power management circuits that support a range of power-saving modes, allowing for efficient operation in low-power applications.

Applications

The LM3S8G62-IBZ80-A2T is suitable for a wide array of applications, including but not limited to industrial control systems, automotive electronics, home automation, and portable medical devices. Its rich set of features and connectivity options make it a versatile choice for designers seeking a reliable MCU for their embedded systems.

Quality and Reliability

As with all Texas Instruments products, the LM3S8G62-IBZ80-A2T is manufactured to the highest quality standards, ensuring long-term reliability and performance in even the most demanding applications. The device is available in an industrial-grade package, making it suitable for operation in harsh environments.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess