EN
  • EN
  • DE
  • IT

LM4040DEM3X-5.0/NOPB

Part No LM4040DEM3X-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 5V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 15mA
Tolerance ±1%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 80μVrms
Current - Cathode 88μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 126181-LM4040DEM3X-5.0/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4040DEM3X-5.0/NOPB CAD Model

Description

The LM4040DEM3X-5.0/NOPB is a precision micropower shunt voltage reference product from Texas Instruments, a renowned global semiconductor company.

  • Fixed Voltage: 5.0V
  • Initial Accuracy: 1%
  • Cathode Current Range: 60µA to 15mA
  • Temperature Range: -40°C to +125°C
  • Dynamic Impedance: Low
  • Temperature Stability: Excellent
  • Noise: Low
  • Package: small SOT-23
  • Long-term Stability: High
  • Reliability: High
  • Compliance: RoHS compliant and lead-free

You May Also Be Interested in

Linear Technology
Precision Reference
Need more? Email Us
Maxim Integrated
+5V, +10V Precision Voltage References
Need more? Email Us
Linear Technology
Precision Reference
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Low Dropout Voltage Reference
Need more? Email Us
National Semiconductor (TI)
Low-Voltage (1.24V) Adjustable Precision Shunt Regulators
Lowest to $0.1888
Analog Devices Inc.
5 V Precision Voltage Reference/Temperature Transducer
Need more? Email Us
Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Lowest to $1.0361
Linear Technology
Precision Reference
Lowest to $9.9839
Texas Instruments
LOW-VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATORS
Lowest to $0.4638

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7437 $52.0590
165+ $0.6102 $100.6830
255+ $0.5911 $150.7305
350+ $0.5721 $200.2350
455+ $0.5530 $251.6150
610+ $0.4958 $302.4380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,317 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess