EN
  • EN
  • DE

LT1019CN8-5

Part No LT1019CN8-5
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description Precision Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1204778-LT1019CN8-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1019CN8-5 CAD Model

Description

Introducing the LT1019CN8-5 Precision Reference

The LT1019CN8-5 is a high-quality voltage reference component from Linear Technology, designed to offer both precision and versatility for a wide array of applications. This precision reference device comes in an 8-lead PDIP package, ensuring easy integration into your existing circuits. With its impressive stability and accuracy, the LT1019CN8-5 stands out as a reliable choice for professionals in need of a dependable voltage reference source.

Key Features and Benefits

  • Precision Voltage: The LT1019CN8-5 offers a precise 5V output, making it suitable for applications requiring a stable reference voltage.
  • Low Temperature Coefficient: This device boasts a low temperature coefficient, ensuring minimal voltage deviation over a wide temperature range, which is critical for applications sensitive to thermal variations.
  • Long-Term Stability: With excellent long-term stability, the LT1019CN8-5 provides consistent performance, reducing the need for recalibration and maintenance.
  • Low Noise: The low noise characteristic of this voltage reference makes it ideal for high-precision analog circuits, where noise can significantly impact overall performance.
  • Wide Operating Range: It operates over a broad supply voltage range, offering designers flexibility in various power supply configurations.

Applications

The LT1019CN8-5 is versatile enough to be used in multiple applications, including:

  • Digital-to-Analog Converters (DACs)
  • Analog-to-Digital Converters (ADCs)
  • Precision Power Supplies
  • Portable Instrumentation
  • Industrial Control Systems

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1019CN8-5 is no exception. This product is manufactured with high standards, ensuring that each unit meets stringent quality control measures before it reaches the customer. The robust design of the LT1019CN8-5 guarantees that it will perform reliably in even the most demanding environments, making it a trusted component for mission-critical applications.

In conclusion, the LT1019CN8-5 from Linear Technology is a top-tier choice for professionals seeking a stable and precise voltage reference. Its combination of accuracy, stability, and low noise makes it an invaluable component in precision electronic systems.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5320 $60.2560
19+ $6.1802 $117.4238
29+ $5.9871 $173.6259
40+ $5.7939 $231.7560
52+ $5.6007 $291.2364
70+ $5.0214 $351.4980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess