EN
  • EN
  • DE

LM4041DIZ-1.2/NOPB

Part No LM4041DIZ-1.2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1% TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Shunt Voltage Reference IC Fixed 1.225V V ±1% 12 mA TO-92-3
Manufacturer Texas Instruments
Package Bulk
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Case / Package TO-92-3
Family Name LM4041
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number *LM4041DIZ-1.2, *LM4041DIZ-1.2/NOPB, LM4041DIZ-1.2, LM4041DIZ-1.2-ND, LM4041DIZ-1.2-NDR
Quantity per package 1800
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877441-LM4041DIZ-1.2/NOPB
Ultra Librarian 3D Model Ultra Librarian LM4041DIZ-1.2/NOPB CAD Model

Description

The LM4041DIZ-1.2/NOPB is a precision micro-power shunt voltage reference from Texas Instruments, offering high-quality performance for a wide array of applications. This voltage reference device features a fixed reverse breakdown voltage of 1.2V with a 0.2% (max) initial accuracy.

Key Features

  • Stable, Low Voltage Reference: The LM4041DIZ-1.2/NOPB provides a stable 1.2V reference voltage, which is crucial for various analog circuits that require a precise reference point for their operations.
  • High Accuracy: This device is characterized by its high accuracy, with an initial tolerance of ±0.2%, ensuring reliable and consistent performance in critical applications.
  • Wide Operating Current Range: The LM4041DIZ-1.2/NOPB operates over a wide current range of 45 µA to 10 mA, making it versatile for different power conditions.
  • Extended Temperature Range: It is designed to perform over an industrial temperature range of -40°C to +85°C, suitable for harsh environments.
  • Low Dynamic Impedance: With a dynamic impedance of less than 0.6Ω, the device ensures stable reverse breakdown voltage even with varying current loads.
  • No Output Capacitor Required: The LM4041DIZ-1.2/NOPB is stable without an output capacitor, simplifying design and reducing component count.
  • RoHS Compliant: As indicated by the "NOPB" (No Lead) suffix, this component is RoHS compliant, minimizing environmental impact and meeting global regulatory requirements.

Applications

The LM4041DIZ-1.2/NOPB is ideal for use in a variety of applications, including but not limited to:

  • Battery-powered equipment
  • Precision data systems
  • Portable and wireless devices
  • Power supplies
  • Analog and digital electronics

In summary, the LM4041DIZ-1.2/NOPB from Texas Instruments is a high-precision, reliable voltage reference source that provides a stable output voltage for a wide range of electronic applications. Its robust design and high accuracy make it an excellent choice for engineers and designers looking for a dependable voltage reference solution.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6555 $52.4400
190+ $0.5379 $102.2010
290+ $0.5211 $151.1190
400+ $0.5043 $201.7200
515+ $0.4874 $251.0110
690+ $0.4370 $301.5300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,510 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess