EN
  • EN
  • DE

LM4051BEM3X-1.2

Part No LM4051BEM3X-1.2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM4051 Precision Micropower Shunt Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1199667-LM4051BEM3X-1.2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4051BEM3X-1.2 CAD Model

Description

Product Overview: LM4051BEM3X-1.2 Precision Micropower Shunt Voltage Reference

The LM4051BEM3X-1.2 is a high-precision, versatile shunt voltage reference from Texas Instruments, designed to offer a fixed 1.2V output with a tight tolerance. This device is part of the LM4051 series and is available in a small SOT-23 package, making it an excellent choice for space-constrained applications that require accurate voltage references.

Key Features:

  • Fixed Output Voltage: The device provides a stable 1.2V reference voltage, which is crucial for various applications, including A/D and D/A converters, portable battery-powered devices, and power supplies.
  • High Precision: With an initial accuracy of ±0.5%, the LM4051BEM3X-1.2 ensures high precision for critical applications where voltage accuracy is paramount.
  • Low Temperature Coefficient: The device boasts an excellent temperature coefficient, typically 50 ppm/°C, which contributes to its stable performance over a wide temperature range.
  • Low Operating Current: The LM4051BEM3X-1.2 operates with a very low dynamic impedance and a wide operating current range of 60 µA to 15 mA, making it suitable for battery-operated devices.
  • Reverse Breakdown Tolerance: It can withstand a reverse breakdown of up to 20V, providing additional protection and reliability in various circuit configurations.
  • Compact Package: Housed in the tiny SOT-23 package, it is ideal for use in space-sensitive applications without sacrificing performance.

Applications:

The LM4051BEM3X-1.2 is versatile and can be used in a wide array of applications, including:

  • Portable, battery-powered equipment
  • Data acquisition systems
  • Instrumentation
  • Power supplies
  • Consumer electronics

With its high precision, low power consumption, and compact form factor, the LM4051BEM3X-1.2 from Texas Instruments is an excellent choice for designers seeking a reliable and accurate voltage reference solution. Its robust feature set ensures it can meet the stringent requirements of modern electronic systems, providing consistent performance and aiding in the development of high-quality products.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess