EN
  • EN
  • DE

LM3411M5-3.3

Part No LM3411M5-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Precision Secondary Regulator/Driver | IC VREF SHUNT 3.3V SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 3.3V
Output Current 15mA
Tolerance ±1%
Noise - 10Hz to 10kHz 50μVrms
Current - Cathode 150μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM3411
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1198807-LM3411M5-3.3
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM3411M5-3.3 CAD Model

Description

The LM3411M5-3.3 from Texas Instruments is a highly efficient, fixed output voltage regulator designed to deliver a constant 3.3V. This regulator comes in a compact SOT-23 package, making it an ideal solution for space-constrained applications. The LM3411M5-3.3 is capable of supplying an output current of up to 100mA, while maintaining a low dropout voltage, ensuring efficient operation even at lower input voltages.

Key Features

  • Output Voltage: Fixed 3.3V, suitable for a wide range of low-power electronics.
  • Output Current: Capable of delivering up to 100mA, providing sufficient power for small devices.
  • Low Dropout: The low dropout voltage allows the regulator to operate effectively even when the input voltage is close to the output voltage.
  • Package Type: SOT-23 package offers a compact footprint for space-sensitive applications.
  • Thermal Protection: Built-in thermal shutdown feature protects the device from overheating and potential damage.
  • Stable Operation: Requires only a small output capacitor for stability, simplifying design and reducing component count.

Applications

The LM3411M5-3.3 is versatile and can be used in various applications, including but not limited to:

  • Battery-powered devices
  • Portable electronics
  • Microcontrollers and digital logic supplies
  • Wireless communication equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The LM3411M5-3.3 voltage regulator is no exception, and it is designed to meet the rigorous standards set by the industry. It ensures a reliable power supply for your critical applications, backed by Texas Instruments' expertise in power management solutions.

Ordering Information

To order the LM3411M5-3.3 or to obtain more information about pricing and availability, please visit the Texas Instruments website or contact an authorized distributor. Ensure your designs are powered efficiently and reliably with the LM3411M5-3.3 voltage regulator.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7063 $52.9725
175+ $0.5796 $101.4300
270+ $0.5615 $151.6050
370+ $0.5434 $201.0580
480+ $0.5252 $252.0960
640+ $0.4709 $301.3760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,680 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess