The LM285BYMX-1.2 from Texas Instruments is a precision micropower shunt voltage reference. This high-quality component is designed to offer a stable 1.2V output voltage with a minimal temperature coefficient, making it an ideal choice for applications requiring a precise reference voltage under varying conditions.
Key Features
- Voltage Accuracy: The LM285BYMX-1.2 offers an impressive voltage accuracy of ±1% at 25°C, ensuring reliable performance for critical applications.
- Low Temperature Coefficient: With a temperature coefficient of just 20ppm/°C, this voltage reference maintains its accuracy across a wide temperature range, from -40°C to +85°C.
- Wide Operating Current: It operates over a wide current range of 15µA to 20mA, providing flexibility in various circuit designs.
- Extended Life and Reliability: The LM285BYMX-1.2 is designed for long-term stability, which is essential for maintaining system calibration over time.
- Small Package: Available in a small surface-mount package, the SOT-23, it is suitable for space-constrained applications.
Applications
The LM285BYMX-1.2 is versatile and can be used in a variety of electronic systems, including:
- Battery-powered equipment
- Precision data systems
- Instrumentation
- Analog-to-digital converters (ADCs)
- Power supplies
Quality and Support
Texas Instruments is known for its commitment to quality and the LM285BYMX-1.2 is no exception. Customers can expect robust support, comprehensive documentation, and a product designed to meet rigorous industry standards. Whether for industrial, commercial, or research and development use, the LM285BYMX-1.2 is a reliable component that engineers can trust for their voltage reference needs.