EN
  • EN
  • DE

LM2853MH-3.3

Part No LM2853MH-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 3A 550 kHz Synchronous SIMPLE SWITCHER Buck Regulator | IC REG BUCK 3.3V 3A 14HTSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 3V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 3.3V
Output Current 3A
Switching Frequency 550kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-TSSOP Exposed Pad
Supplier Device Package 14-HTSSOP
Family Part Number LM2853
Manufacturer Pack Quantity 94
MSL Level 1 (Unlimited)
Win Source Part Number 1198127-LM2853MH-3.3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2853MH-3.3 CAD Model

Description

The LM2853MH-3.3 from Texas Instruments is a highly efficient, synchronous buck regulator that is designed to provide a fixed output voltage of 3.3V. Its robust design and advanced features make it an ideal choice for a wide range of applications, including telecommunications, networking, and industrial systems.

Key Features:

  • Output Voltage: Fixed 3.3V with high accuracy.
  • Current Capability: Capable of delivering up to 3A of continuous output current.
  • Efficiency: High-efficiency operation with synchronous rectification, reducing power losses.
  • Switching Frequency: Adjustable switching frequency from 300 kHz to 600 kHz, allowing for flexibility in component selection and optimization of performance.
  • Voltage Mode Control: Provides fast transient response and good loop stability.
  • Thermal Performance: Enhanced thermal performance with a thermally enhanced TSSOP-14 package.
  • Protection Features: Built-in overcurrent protection, thermal shutdown, and under-voltage lockout (UVLO) for improved system reliability.
  • Easy Implementation: Requires minimal external components for a simplified design and quick time-to-market.

Applications:

  • Telecommunications equipment
  • Networking hardware such as switches and routers
  • Industrial and factory automation systems
  • Point-of-load power supplies
  • Other electronic devices requiring a stable 3.3V power supply

The LM2853MH-3.3 is designed to meet the rigorous demands of modern electronic systems, offering a combination of high performance, reliability, and ease of use. Its advanced thermal design and comprehensive protection features ensure long-term system stability and safety. With its adjustable switching frequency and voltage mode control, the LM2853MH-3.3 offers designers the flexibility to tailor the regulator's performance to their specific application requirements.

As a product from Texas Instruments, a leader in semiconductor solutions, the LM2853MH-3.3 is backed by extensive support and documentation, making it a trusted choice for professionals seeking a high-quality power management solution.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8532 $54.2660
12+ $8.9052 $106.8624
18+ $8.6270 $155.2860
24+ $8.3487 $200.3688
31+ $8.0704 $250.1824
42+ $7.2355 $303.8910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,194 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess