The TPS54335-2ADRCR from Texas Instruments is a highly efficient, adaptive on-time D-CAP2™ mode synchronous buck converter. This advanced power solution is designed to provide a compact, fast transient response for a wide range of applications, including consumer electronics, networking, industrial, and automotive systems.
Key Features
- Input Voltage Range: The device supports a wide input voltage range from 4.5V to 28V, making it versatile for various power supply scenarios.
- Output Current: Capable of delivering up to 3A of continuous output current, it can power a range of medium-power devices.
- High Efficiency: With integrated low RDS(on) MOSFETs, the TPS54335-2ADRCR achieves high efficiency, which is crucial for reducing heat dissipation and improving system reliability.
- Adjustable Switching Frequency: The switching frequency is adjustable from 200kHz to 2.5MHz, allowing designers to optimize the performance based on the application needs.
- Thermal and Overcurrent Protection: The device includes thermal shutdown and overcurrent protection features to ensure safe operation under abnormal conditions.
Applications
The TPS54335-2ADRCR is ideal for a multitude of applications where efficient power conversion is necessary. It is commonly used in:
- Consumer Electronics: such as set-top boxes, TVs, and gaming consoles.
- Networking Equipment: including routers, switches, and wireless communication devices.
- Industrial Systems: for PLCs, sensors, and industrial PC power supplies.
- Automotive Applications: particularly in infotainment systems, GPS, and other in-vehicle electronics.
Package and Quality
The TPS54335-2ADRCR comes in a small, leaded, thermally enhanced 10-pin VSON package, which is designed for easy soldering and heat dissipation. Texas Instruments ensures high-quality standards, with the device being compliant with the RoHS directive and lead-free manufacturing processes.
With its robust feature set and Texas Instruments' reputation for quality, the TPS54335-2ADRCR is an excellent choice for designers looking for a reliable and efficient power solution.