EN
  • EN
  • DE

LM3671MF-1.6

Part No LM3671MF-1.6
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM3671, LM3671Q 2MHz, 600mA Step-Down DC-DC Converter | IC REG BUCK 1.6V 600MA SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 2.7V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.6V
Output Current 600mA
Switching Frequency 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM3671
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1199088-LM3671MF-1.6
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3671MF-1.6 CAD Model

Description

The LM3671MF-1.6 is a high-efficiency, step-down DC-DC converter from Texas Instruments designed to provide a fixed output voltage of 1.6V. This compact and efficient power solution is ideal for portable and battery-powered applications where space and power efficiency are critical.

Key Features

  • Output Voltage: 1.6V fixed output with high accuracy.
  • Input Voltage Range: 2.7V to 5.5V, accommodating a variety of power sources including single-cell lithium-ion batteries.
  • High Efficiency: Up to 92% efficiency for extended battery life in portable applications.
  • Load Capability: Capable of delivering up to 600mA of load current.
  • Low Quiescent Current: Ultra-low quiescent current for improved power conservation in standby mode.
  • Switching Frequency: 2MHz high-frequency switching allows for the use of small surface-mount inductors and capacitors, reducing space and cost.
  • Thermal Shutdown: Integrated thermal shutdown feature enhances device protection.
  • Current Overload Protection: Built-in current overload protection safeguards the device and the load from excessive current conditions.

Applications

The LM3671MF-1.6 is versatile and can be used in a broad range of applications, including but not limited to:

  • Mobile Phones
  • Personal Digital Assistants (PDAs)
  • Wireless and DSL Modems
  • MP3 Players
  • Digital Cameras
  • Other Portable Devices

Package and Quality

Encased in a compact 5-pin SOT-23 package, the LM3671MF-1.6 is designed for space-constrained applications. Texas Instruments is committed to providing high-quality and reliable products, and this converter is no exception, meeting stringent quality standards to ensure performance and durability.

For detailed specifications, application notes, and evaluation resources, please refer to the official Texas Instruments product page and datasheets.

You May Also Be Interested in

Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5778 $52.0020
215+ $0.4741 $101.9315
330+ $0.4593 $151.5690
450+ $0.4445 $200.0250
585+ $0.4297 $251.3745
780+ $0.3852 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess