The LM4128BMFX-3.0 is a high-precision voltage reference component produced by Texas Instruments, designed to offer a stable reference voltage of 3.0V. This voltage reference is part of the LM4128 series, which is known for its exceptional accuracy and low temperature coefficient, making it an ideal choice for high-performance applications where a stable voltage reference is critical.
Key Features
- Stable Voltage Output: The device provides a fixed 3.0V output with a tight output voltage tolerance, ensuring reliable performance in a variety of applications.
- Low Temperature Coefficient: With a low temperature coefficient, the LM4128BMFX-3.0 offers stable performance over a wide temperature range, minimizing voltage variation due to temperature changes.
- High Precision: This voltage reference is designed for high-precision needs, boasting excellent accuracy that is critical for sensitive electronic circuits and systems.
- Wide Operating Current Range: The device can operate across a broad range of currents, providing flexibility and compatibility with different types of circuits.
- Small Package: Available in a small SOT-23 package, the LM4128BMFX-3.0 is suitable for space-constrained applications.
Applications
The LM4128BMFX-3.0 is versatile and can be used in a variety of applications, including but not limited to:
- Data acquisition systems
- Portable battery-powered devices
- Precision instrumentation
- Analog-to-Digital Converters (ADCs) and Digital-to-Analog Converters (DACs)
- Automotive electronics
- Industrial control systems
Product Specifications
Parameter
Value
Output Voltage
3.0V
Initial Accuracy
±0.1%
Temperature Coefficient (Typical)
20ppm/°C
Operating Current Range
50µA to 5mA
Package Type
SOT-23
For designers and engineers seeking a reliable voltage reference for precision applications, the LM4128BMFX-3.0 from Texas Instruments stands out as an exceptional choice, offering the performance and stability required for the most demanding of systems.