EN
  • EN
  • DE

LM4130AIM5-2.5/NOPB

Part No LM4130AIM5-2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V SOT23-5 / V-Ref Precision 2.5V 20mA 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Reference Type Series
Output Type Fixed
Output Voltage 2.5V
Output Current 20mA
Tolerance ±0.05%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 150μVp-p
Voltage - Input 2.9 V ~ 6 V
Operating Supply Current 90μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 779189-LM4130AIM5-2.5/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM4130
Introduction Date November 01, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM4130AIM5-2.5/NOPB CAD Model

Description

Overview of Texas Instruments LM4130AIM5-2.5/NOPB

The LM4130AIM5-2.5/NOPB is a high-precision, low-drift, micropower bandgap voltage reference from Texas Instruments, engineered to deliver a fixed 2.5V output with exceptional stability and accuracy. This product is part of the LM4130 family of voltage references that are notable for their low temperature coefficient and long-term stability, making them ideal for high-performance data converters and precision applications.

Key Features

  • Output Voltage: Provides a precise 2.5V output, suitable for various analog circuits and ADC/DAC reference inputs.
  • Accuracy: Initial accuracy of ±0.1% (max) at 25°C, ensuring reliable and consistent performance.
  • Temperature Coefficient: Features an outstanding temperature coefficient of 20ppm/°C (max), which minimizes output variation over a wide temperature range.
  • Supply Voltage Range: Operates over a wide supply voltage range from 2.7V to 5.5V, providing design flexibility for different system voltages.
  • Low Dropout Voltage: The LM4130 has a low dropout voltage, making it suitable for battery-powered and low-voltage applications.
  • Quiescent Current: Exhibits a low quiescent current, typically 60μA, which helps in power-sensitive applications.
  • Load Regulation: Excellent load regulation characteristics ensure stable output despite load variations.
  • Package: Available in a small SOT-23 package, the device is suitable for space-constrained applications.
  • Automotive Qualification: The NOPB designation indicates that the device is lead-free and is qualified for automotive applications, adhering to high reliability and environmental standards.

Applications

The LM4130AIM5-2.5/NOPB is versatile and can be used in a broad range of applications, including:

  • Precision data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Portable, battery-powered equipment
  • Industrial instrumentation
  • Automotive electronics
  • Medical devices

With its high precision and low power consumption, the LM4130AIM5-2.5/NOPB voltage reference from Texas Instruments stands out as a reliable choice for designers seeking to enhance the accuracy and stability of their electronic systems.

You May Also Be Interested in

Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess