EN
  • EN
  • DE

LM43601QPWPRQ1

Part No LM43601QPWPRQ1
Manufacturer Texas Instruments
Catalog OEM Souring
Description IC REG BUCK ADJ 1A 16HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1468834-LM43601QPWPRQ1
Manufacturer Texas Instruments
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Not For New Designs
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.5V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 28V
Current - Output 1A
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Operating Temperature -40°C ~ 125°C (TJ)
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount
Package / Case 16-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-HTSSOP
Ultra Librarian 3D Model Ultra Librarian LM43601QPWPRQ1 CAD Model

Description

The LM43601QPWPRQ1 by Texas Instruments (TI) is a robust, adjustable buck regulator IC capable of driving a 1A load with excellent efficiency and precision. This component is part of TI's automotive-qualified product offerings, packaged in a 16HTSSOP format, allowing for enhanced thermal performance and small footprint integration in a variety of power supply applications. The device's flexible design supports a wide input voltage range, facilitating its use in automotive, industrial, and power management solutions that require stable and reliable voltage conversion. With integrated features such as thermal shutdown, current limit, and an adjustable switching frequency, the LM43601QPWPRQ1 ensures optimized performance for a vast range of operating conditions. Its capability to provide a high-quality, adjustable output makes it an ideal choice for designers seeking a reliable power converter for their critical applications.

You May Also Be Interested in

Kemet
Multilaye Ceramic Capacitor, SMD/SMT 50V 1000pF C0G 0603 1% AEC-Q200
Need more? Email Us
Sharp Microelectronics
S12.1"
Need more? Email Us
Abracon LLC
Crystals 18.432 MHZ 18PF SMD
Lowest to $1.0704
Samsung
MLCC - SMD/SMT 100pF+/-5% 100V C0G 0402
Lowest to $0.0109
Abracon LLC
SMD Crystal, 16 MHz 30 PPM
Need more? Email Us
Abracon LLC
standard clock oscillato OSC XO 24.000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
standard clock oscillato XO 1.8432MHZ HCMOS SMD
Need more? Email Us
Hynix Semiconductor
DRAM Chip DDR4 SDRAM 8Gbit 1Gx8 1.2V 78-Pin FBGA
Lowest to $10.9090
Abracon LLC
Crystal, 4 MHz, Tolerance 30
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8532 $52.6788
21+ $4.8027 $100.8567
33+ $4.6526 $153.5358
45+ $4.5025 $202.6125
58+ $4.3524 $252.4392
77+ $3.9022 $300.4694
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess