EN
  • EN
  • DE

LM43602QPWPTQ1

Part No LM43602QPWPTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A 16HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.5V
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 1V
Maximum Output Voltage 28V
Output Current 2A
Frequency - Switching 200kHz to 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-HTSSOP
Win Source Part Number 1054551-LM43602QPWPTQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM43602QPWPTQ1 CAD Model

Description

Product Overview: LM43602QPWPTQ1 from Texas Instruments

The LM43602QPWPTQ1 is a high-performance, easy-to-use, synchronous, step-down DC/DC converter from Texas Instruments (TI), specifically designed to meet the rigorous standards of the automotive industry. This component is part of TI's power management range and is ideal for creating stable and efficient voltage rails in a variety of automotive applications.

With an input voltage range of 3.5V to 36V, the LM43602QPWPTQ1 can handle a wide array of power sources, including those found in automotive environments where voltage levels can be unpredictable. This makes it an excellent choice for systems that require a reliable power solution capable of enduring start-stop operations and cold-crank conditions.

The device offers a flexible output voltage range, adjustable from 0.8V to Vin, with an output current capability of up to 2A. This adaptability ensures that it can power a diverse set of automotive electronics, from microcontrollers and sensors to infotainment systems and advanced driver-assistance systems (ADAS).

One of the key features of the LM43602QPWPTQ1 is its high efficiency, which is achieved through its synchronous step-down regulator design. This design minimizes the need for external components, simplifying the power supply design and reducing overall system cost and complexity. Additionally, the device's peak current-mode control provides excellent transient response and eases loop compensation.

The LM43602QPWPTQ1 is also equipped with a host of protection features, including thermal shutdown, under-voltage lockout, and over-current protection. These features ensure the longevity and reliability of both the power converter and the system it powers.

Encased in a thermally enhanced HTSSOP package, the LM43602QPWPTQ1 is designed to operate in the challenging thermal environments typical of automotive applications. The device is AEC-Q100 qualified, ensuring that it meets the stringent reliability requirements of the automotive industry.

Overall, the LM43602QPWPTQ1 from Texas Instruments stands out as a robust and versatile power solution for automotive electronics, providing designers with a dependable and efficient voltage converter that can withstand the demanding conditions of automotive applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.0023 $74.0023
2+ $60.7199 $121.4398
3+ $58.8224 $176.4672
4+ $56.9249 $227.6996
5+ $55.0274 $275.1370
7+ $49.3349 $345.3443
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess