EN
  • EN
  • DE

LM43603QPWPTQ1

Part No LM43603QPWPTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A 16HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, SIMPLE SWITCHER
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3.5V
Voltage Input MAX 36V
Output Voltage 1V
Output Voltage MAX 28V
Output Current 3A
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-HTSSOP
Win Source Part Number 779218-LM43603QPWPTQ1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM43603QPWPTQ1 CAD Model

Description

The LM43603QPWPTQ1 is a high-performance, automotive-grade step-down voltage regulator designed and manufactured by Texas Instruments (TI). This device is part of TI's power management integrated circuits (ICs) and is specifically engineered to meet the stringent requirements of automotive applications.

Key Features

  • Input Voltage Range: The LM43603QPWPTQ1 supports a wide input voltage range from 3.5V to 36V, making it versatile for various automotive power supply systems.
  • Output Voltage Range: It offers an adjustable output voltage range from 1V to 7V, which can be set with external resistors, accommodating a broad spectrum of automotive electronics.
  • High Efficiency: With a peak efficiency of up to 95%, this regulator ensures minimal power loss and heat generation, which is crucial for the reliability and longevity of automotive electronics.
  • Output Current: The device can deliver up to 3A of continuous output current, suitable for powering a wide array of automotive sensors, controllers, and infotainment systems.
  • Thermal Performance: The LM43603QPWPTQ1 comes in a thermally enhanced HTSSOP package, which aids in dissipating heat effectively, ensuring stable operation under varying load conditions.

Protection Features

TI's LM43603QPWPTQ1 is equipped with several protection features to safeguard the IC and the system it powers:

  • Overcurrent Protection: The regulator has a cycle-by-cycle current limit that protects against short-circuit and overcurrent conditions.
  • Thermal Shutdown: An integrated thermal shutdown feature prevents the device from overheating by turning off the regulator if the internal temperature exceeds safe operating limits.
  • Undervoltage Lockout (UVLO): The UVLO feature ensures that the regulator operates only when the input voltage is within the specified range, protecting against undervoltage conditions.

Applications

The LM43603QPWPTQ1 is ideal for various automotive applications, including:

  • Infotainment and Telematics Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Automotive Body Control Modules
  • Powertrain and Engine Control Units

In summary, the LM43603QPWPTQ1 from Texas Instruments is a robust, efficient, and flexible solution for automotive power regulation, ensuring reliable performance in a wide range of vehicle electronics.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8599 $55.0193
16+ $6.4491 $103.1856
25+ $6.2476 $156.1900
34+ $6.0460 $205.5640
43+ $5.8445 $251.3135
58+ $5.2399 $303.9142
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess