EN
  • EN
  • DE

LM4670ITLX/NOPB

Part No LM4670ITLX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 3W MONO D 9USMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 3W x 1 @ 4 Ohm
Supply Voltage - Operating 2.4 V to 5.5 V
Features Depop, Differential Inputs, Short-Circuit Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 9-DSBGA
Dimension 9-UFBGA, DSBGA
Win Source Part Number 002596-LM4670ITLX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4670ITLX/NOPB CAD Model

Description

The LM4670ITLX/NOPB is a high-quality, efficient, mono audio power amplifier produced by Texas Instruments.

  • Application: Portable communication device applications
  • Features: Low supply current and a shutdown mode
  • Output Power: 2.2W continuous average output power into an 8-ohm load with less than 1% distortion (THD+N) from a 5V power supply
  • Load Compatibility: Capable of driving 1.4W into a 4-ohm load
  • Technology: Patented "pop and click" suppression circuitry
  • Mode: Shutdown mode significantly reduces current consumption
  • Power Supply Voltage: Flexible, ranging from 2.2V to 5.5V
  • PSRR: Excellent power supply rejection ratio (PSRR) of 62dB @ 217Hz
  • Package: Space-saving micro SMD package

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860
Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Need more? Email Us
Rohm Semiconductor
IC HEADPHONE AMP STD 8-SOP
Lowest to $0.7246
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $0.3361
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8030 $52.1950
155+ $0.6589 $102.1295
235+ $0.6383 $150.0005
325+ $0.6177 $200.7525
420+ $0.5971 $250.7820
565+ $0.5353 $302.4445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,830 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess