EN
  • EN
  • DE

LM4866

Part No LM4866
Manufacturer Texas Instruments
Description 2.2W Stereo Audio Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1200039-LM4866
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4866 CAD Model

Description

The LM4866 is a versatile audio power amplifier integrated circuit brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This audio amplifier is designed to deliver high-quality sound while maintaining efficiency and reliability in a variety of applications.

Key Features

  • Dual 2.2W Audio Amplifiers: The LM4866 contains two audio power amplifiers capable of delivering 2.2 watts of continuous average power to a 4Ω load with 0.1% (THD+N) from a 5V power supply.
  • Bridge-Tied Load (BTL) Configuration: This configuration allows for a higher power output without the need for bulky and expensive heat sinks, making it ideal for portable applications.
  • Boomer Audio Power: As a part of TI's Boomer portfolio, the LM4866 is specifically designed for high-quality audio applications with low voltage operation, making it perfect for portable devices.
  • Low Shutdown Current: It features a shutdown mode that reduces power consumption when not in use, thereby conserving energy and extending battery life in portable devices.
  • External Gain Configuration: The device allows for flexibility in gain configuration, enabling customization for specific applications.

Applications

The LM4866 is highly adaptable and can be used in a broad range of applications, including:

  • Portable and desktop computers
  • Low-voltage audio systems
  • Portable speakers and docking stations
  • PDAs and mobile phone docking stations

Technical Specifications

Some of the technical specifications of the LM4866 include:

  • Power Output: 2.2W into 4Ω at 5V
  • THD+N: 0.1%
  • Shutdown Current: 0.7µA (typical)
  • Supply Voltage Range: 2.7V to 5.5V
  • PSRR: 70dB at 1kHz

Conclusion

The LM4866 from Texas Instruments is an excellent choice for designers looking for a compact, efficient, and high-quality audio amplification solution. With its dual-channel capability, low power consumption, and easy integration, the LM4866 stands out as a top-tier component for a multitude of audio applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess