EN
  • EN
  • DE

SN74LS240DWR2

Part No SN74LS240DWR2
Manufacturer ON Semiconductor
Catalog OEM Parts ( S )
Description Buffer/Line Driver 8-CH Inverting 3-ST Bipolar 20-Pin SOIC T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC W
High Level Output Current -15 mA
Logic Function Buffer
Low Level Output Current 24 mA
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.25 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.75 V
Mount Surface Mount
Number of Channels 8
Number of Elements 2
Number of Inputs 8
Number of Outputs 8
Number of Pins 20
Operating Supply Voltage 5 V
Packaging Tape and Reel
Polarity Inverting
Propagation Delay 30 ns
RoHS Non-Compliant
Win Source Part Number 1095069-SN74LS240DWR2
Categories OEM Parts( S )
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LS240DWR2 CAD Model

Description

The SN74LS240DWR2 is a high-quality integrated circuit from ON Semiconductor, renowned for its reliability and performance in a wide range of electronic applications. This device is part of the 74LS family, which is well-known for its low-power Schottky logic. It is designed to be used in systems where high-speed, low-power consumption, and efficient data handling are essential.

Key Features

  • Octal Buffers/Line Drivers: The SN74LS240DWR2 features eight buffers/line drivers with 3-state outputs, which allow for bidirectional data flow with high impedance states. This makes it ideal for driving bus lines or buffering memory address registers.
  • Wide Operating Voltage: This device operates over a broad voltage range of 4.75V to 5.25V, providing stable functionality in systems with a 5V power supply.
  • High-Speed Performance: The SN74LS240DWR2 offers a typical propagation delay time of 15ns, ensuring swift data transmission and processing, which is crucial for high-speed computing and communications applications.
  • Low Power Consumption: With a power dissipation of just 1mW per gate, this IC helps to maintain energy efficiency in electronic systems, making it suitable for power-sensitive designs.
  • Improved Output Drive: The device is capable of driving up to 15 LSTTL loads, which means it can handle a significant output load without performance degradation.

Applications

The SN74LS240DWR2 is versatile and can be used in a variety of applications, including:

  • Memory address drivers
  • Data transmission systems
  • Input/Output (I/O) port drivers
  • Buffer memory address registers
  • Bus-oriented systems

Package and Quality

This device is available in a wide-body SOIC-20 package, which provides a compact footprint while still offering ease of integration into surface-mount technology (SMT) based designs. The SN74LS240DWR2 is also characterized for operation from 0°C to 70°C, ensuring reliable performance across a standard temperature range for commercial-grade products.

Conclusion

The SN74LS240DWR2 by ON Semiconductor is a testament to the company's commitment to providing high-quality electronic components that meet the needs of modern technology. With its robust feature set and reliable performance, this IC is an excellent choice for designers looking to incorporate efficient data handling and high-speed logic operations into their electronic systems.

You May Also Be Interested in

STMicroelectronics
Lowest to $2.6115
Shikues
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
SMC Diode Solutions
SK320B Series 200 V 3 A Surface Mount Schottky Rectifier - SMB
Need more? Email Us
Shikues
Need more? Email Us
Taiwan Semiconductor
1A, 30V, Schottky Rectifier
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,110 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess