EN
  • EN
  • DE

CD74HC646EN

Part No CD74HC646EN
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 6V 24DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74HC
Package Bulk
Product Status Active
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 7.8mA, 7.8mA
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Base Product Number 74HC646
Standard Package 365 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577634-CD74HC646EN
Ultra Librarian 3D Model Ultra Librarian CD74HC646EN CAD Model

Description

Product Overview: CD74HC646EN from Texas Instruments

The CD74HC646EN is a high-speed CMOS Octal Bus Transceiver and Register manufactured by Texas Instruments, designed to provide efficient two-way communication in digital systems. This integrated circuit features a combination of D-type latches and D-type flip-flops which make it an ideal choice for interfacing and data buffering in a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Logical Function: The device operates as an octal transceiver with 3-state outputs, which means it can transmit data in both directions and can also be placed in a high impedance state, allowing for bus arbitration without conflict.
  • Operating Voltage: It has a wide operating voltage range from 2V to 6V, which provides compatibility with TTL levels and the ability to interface with a variety of logic families.
  • High-Speed Operation: The CD74HC646EN is part of the high-speed CMOS logic family and is capable of operating at high speeds with a typical propagation delay time significantly lower than other CMOS devices.
  • Drive Capability: It has the ability to drive up to 15 LSTTL loads, ensuring strong signal transmission and robust performance in complex systems.
  • Low Power Consumption: The device benefits from CMOS technology which ensures low power consumption, making it suitable for battery-operated and power-sensitive applications.

Applications

The versatility of the CD74HC646EN lends itself to various applications. It is commonly used in:

  • Data communication systems
  • Data buses
  • Signal gating
  • Input/output port expansion
  • Buffer registers

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CD74HC646EN is no exception. It is designed to meet the stringent requirements of the industrial and automotive sectors, ensuring high reliability and performance under a wide range of environmental conditions.

Conclusion

With its robust feature set and Texas Instruments' reputation for quality, the CD74HC646EN is a solid choice for designers looking to implement an efficient and reliable bus transceiver and register solution in their digital systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess