EN
  • EN
  • DE

SN74LS138ML1

Part No SN74LS138ML1
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description DECODER/DRIVER, TTL, PDSO16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 74LS138
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 334106-SN74LS138ML1
Ultra Librarian 3D Model Ultra Librarian SN74LS138ML1 CAD Model

Description

SN74LS138ML1 - 3-to-8 Line Decoder/Demultiplexer

The SN74LS138ML1 is a high-performance, integrated circuit manufactured by ON Semiconductor, renowned for its precision and durability in the electronics industry. This particular device is designed as a 3-to-8 line decoder/demultiplexer, which is an essential component in various digital systems where it is necessary to select one of eight outputs by decoding a three-bit binary input.

This versatile IC is ideal for applications in binary decoding, where it can be used to reduce the number of required lines in a digital system, thereby simplifying the design and reducing overall cost. It is also commonly utilized in memory chip selection, data routing, and as a function generator, where its ability to decode and demultiplex signals is crucial.

The SN74LS138ML1 offers several features that make it a reliable choice for designers:

  • Low Power Consumption: The device is designed to operate with minimal power, making it suitable for use in power-sensitive applications.
  • High-Speed Operation: It is capable of fast switching, which is essential for high-speed digital systems.
  • Wide Operating Voltage Range: The SN74LS138ML1 can function over a range of voltage levels, providing flexibility in various operating environments.
  • Multiple Input and Output Configurations: It provides multiple GND and Vcc connections to ensure stable operation and ease of integration into circuit designs.

The device is provided in a compact surface-mount package, which allows for efficient use of PCB space. This packaging also makes the SN74LS138ML1 suitable for automated assembly processes, further reducing manufacturing costs.

ON Semiconductor ensures that the SN74LS138ML1 meets rigorous quality standards, providing designers with confidence in the performance and reliability of their products. Whether used in consumer electronics, industrial control systems, or communication devices, the SN74LS138ML1 from ON Semiconductor is a smart choice for any application requiring a high-quality 3-to-8 line decoder/demultiplexer.

You May Also Be Interested in

SG Micro Corp
TSSOP-16 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.2765
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Need more? Email Us
Texas Instruments
SN74CB3T16210 20-BIT FET BUS SWI
Lowest to $2.6195
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 2 X 4:1 16-SOIC
Need more? Email Us
Texas Instruments
3.3-V, CROSSPOINT/EXCHANGE, 20-C
Lowest to $2.6195
NXP / Nexperia
DHVQFN-20-EP(2.5x4.5) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $8.1493
Texas Instruments
IC DATA SELECT/MUX 2X4:1 16TSSOP
Lowest to $5.8209

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess