EN
  • EN
  • DE

LM4941SD/NOPB

Part No LM4941SD/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB MONO 1.54W 8WSON  /  Amplifier IC 1-Channel (Mono) Class AB 8-WSON (3x2.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr Texas Instruments
Series Boomer®, PowerWise®
Package Tape & Reel
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.54W x 1 @ 8Ohm
Voltage - Supply 2.4V ~ 5.5V
Features Depop, Differential Inputs, Shutdown, Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 8-WSON (3x2.5)
Package / Case 8-WFDFN Exposed Pad
Base Product Number LM4941
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names LM4941SD/NOPBDKR-ND,296-36647-1,296-36647-2,LM4941SD,LM4941SDNOPB,LM4941SDTR-ND,LM4941SD/NOPBTR,LM4941SDTR,LM4941SD/NOPBDKR,LM4941SDDKR-ND,-296-36647-1-ND,LM4941SDDKR,NATNSCLM4941SD/NOPB,LM4941SD/NOPBTR-ND,2156-LM4941SD/NOPB-TI,LM4941SD/NOPBCT-ND,*LM4941SD,*LM4941SD/NOPB,LM4941SDCT-ND,-296-36647-1,LM4941SD/NOPBCT,LM4941SDCT,296-36647-6
Standard Package 1,000
Win Source Part Number 1005609-LM4941SD/NOPB
Ultra Librarian 3D Model Ultra Librarian LM4941SD/NOPB CAD Model

Description

Product Overview: LM4941SD/NOPB

The LM4941SD/NOPB is an innovative audio amplifier solution developed by Texas Instruments, designed to cater to the needs of modern portable devices. This compact, power-efficient, and high-performance integrated circuit (IC) is part of TI's Boomer® series, which is renowned for its audio amplification excellence in the consumer electronics industry.

At the heart of the LM4941SD/NOPB is a 2.5W output power capability that operates over a wide voltage range, making it suitable for various applications. It is designed to deliver high-quality sound with minimal power loss, ensuring users can enjoy their audio content without compromising battery life. The device comes in a space-saving, 10-pin nano-freePak package, which is perfect for applications where space is at a premium.

Key Features

  • Output Power: The LM4941SD/NOPB is capable of delivering 2.5W of continuous average power to an 8Ω BTL load with less than 1% distortion (THD+N) from a 5V DC power supply, ensuring loud and clear audio performance.
  • High Efficiency: With an efficiency of 90%, this IC minimizes power consumption, which is crucial for battery-powered devices such as smartphones, tablets, and other portable media players.
  • Thermal Protection: The device includes an advanced thermal shutdown protection mechanism that prevents damage from overheating, thus ensuring long-term reliability and safety.
  • Space-Efficient Design: Its nano-freePak packaging is designed for ultra-compact applications, allowing designers to incorporate high-quality audio amplification into small form factors.
  • Unity-Gain Stable: The amplifier can be configured to work in various applications without external gain-setting components, simplifying the design process.

Applications

The LM4941SD/NOPB is versatile and can be used in a wide array of audio applications. It is particularly well-suited for portable audio devices, such as:

  • Mobile Phones
  • Tablets
  • Portable Media Players
  • Laptop and Notebook Computers
  • Personal Digital Assistants (PDAs)

With its robust design and high-quality audio output, the LM4941SD/NOPB from Texas Instruments stands out as an exceptional audio amplification solution for designers and manufacturers who demand the best in sound performance and power efficiency for their portable devices.

You May Also Be Interested in

THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess