EN
  • EN
  • DE

LM5005MHX

Part No LM5005MHX
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM5005 High Voltage 2.5 Amp Buck Regulator | IC REG BUCK ADJ 2.5A 20HTSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 7V
Voltage - Input (Maximum) 75V
Min/Fixed Output Voltage 1.225V
Maximum Output Voltage 70V
Output Current 2.5A
Switching Frequency 50kHz ~ 500kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-PowerTSSOP
Supplier Device Package 20-HTSSOP
Family Part Number LM5005
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1200180-LM5005MHX
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5005MHX CAD Model

Description

Introducing the LM5005MHX Step-Down Switching Regulator from Texas Instruments

The LM5005MHX is a high-performance step-down switching regulator designed by Texas Instruments to meet the needs of modern electronic applications. This regulator is capable of driving a 3.5A load with excellent line and load regulation. It is a versatile component suitable for a wide range of applications, including industrial, automotive, and telecommunications systems.

The LM5005MHX integrates all of the essential functions necessary for a complete step-down power supply. It operates over a wide input voltage range from 6V to 75V, making it ideal for handling varying input sources and high voltage requirements. This feature ensures reliable operation even under fluctuating voltage conditions, which is particularly useful in automotive power systems where battery voltage can vary significantly.

One of the key features of the LM5005MHX is its adjustable output voltage capability, which allows users to set the output voltage from 1.225V to 50V to suit their specific circuit requirements. This flexibility is achieved through an external resistor divider, providing precision and adaptability for a variety of design needs.

The efficiency of the LM5005MHX is enhanced by its integrated 75V N-Channel MOSFET, which has a low on-resistance. This characteristic minimizes conduction losses and improves overall efficiency, a critical factor for energy-sensitive designs. Additionally, the device offers a fixed switching frequency, adjustable from 100kHz to 500kHz, enabling designers to optimize the regulator's performance for their application.

Protection features of the LM5005MHX include thermal shutdown, cycle-by-cycle current limiting, and undervoltage lockout. These features provide essential safeguards for the regulator and the system it powers, ensuring long-term reliability and stability. The device is available in a thermally enhanced HTSSOP-20 PowerPAD package, which aids in heat dissipation and allows for a more compact design footprint.

Overall, the LM5005MHX from Texas Instruments is a robust and reliable choice for engineers looking to implement an efficient, high-voltage step-down regulator in their power management designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2403 $51.5269
48+ $2.0986 $100.7328
74+ $2.0277 $150.0498
107+ $1.8859 $201.7913
138+ $1.8150 $250.4700
173+ $1.7441 $301.7293
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,160 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess