EN
  • EN
  • DE

LM5008AMM/NOPB

Part No LM5008AMM/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 100-V 350-mA Constant On-Time Buck Switching Regulator | IC REG BUCK ADJ 350MA 8VSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 6V
Voltage - Input (Maximum) 95V
Min/Fixed Output Voltage 2.5V
Maximum Output Voltage 75V
Output Current 350mA
Switching Frequency 50kHz ~ 1.1MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Family Part Number LM5008
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1200184-LM5008AMM/NOPB
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Power Management, Automotive, Communications & Networking
Family Name LM5008
Introduction Date June 26, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian LM5008AMM/NOPB CAD Model

Description

The LM5008AMM/NOPB is a high-efficiency, step-down switching voltage regulator designed by Texas Instruments. This advanced power solution integrates a 100V N-Channel MOSFET and is capable of delivering up to 350 mA of continuous load current. The device operates over an input voltage range from 6V to 95V, making it an ideal choice for a wide array of applications, including industrial, automotive, and telecommunications systems.

Key Features

  • High Input Voltage Range: With an operational range from 6V to 95V, the LM5008AMM/NOPB can accommodate varying input conditions, ensuring reliable performance in fluctuating environments.
  • Integrated N-Channel MOSFET: The built-in 100V MOSFET simplifies design and enhances efficiency, reducing the need for external components.
  • Constant On-Time Control: This regulation method provides a fast transient response, excellent loop stability, and operation at nearly constant frequency over a wide range of load and input voltage variations.
  • Adjustable Output Voltage: The output voltage can be set with external resistors, providing design flexibility to meet specific application requirements.
  • Thermal Shutdown: Enhanced safety features include thermal shutdown to protect the device in high-temperature conditions.
  • Frequency Dithering: Reduces electromagnetic interference (EMI), facilitating compliance with regulatory standards.

Applications

The LM5008AMM/NOPB is versatile and can be used in various applications due to its wide input voltage range and robust feature set. It is particularly well-suited for:

  • Industrial control systems
  • Automotive electronics
  • Telecommunication equipment
  • Power conditioning for solar panels
  • Isolated and non-isolated power supplies

Environmental and Quality Certifications

The LM5008AMM/NOPB is available in a lead-free, 8-pin VSSOP package and is compliant with RoHS directives. Texas Instruments ensures high-quality standards, and this product meets or exceeds industry reliability benchmarks.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1020 $55.1000
115+ $0.9043 $103.9945
175+ $0.8760 $153.3000
240+ $0.8477 $203.4480
310+ $0.8195 $254.0450
410+ $0.7347 $301.2270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,260 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess