EN
  • EN
  • DE

LM5015MHE/NOPB

Part No LM5015MHE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description High Voltage Monolithic Two-Switch Forward DC-DC Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Flyback, Forward Converter
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.25V
Voltage Input MAX 75V
Output Voltage 1.26V
Output Voltage MAX 37V
Output Current 1A
Frequency - Switching 25kHz ~ 750kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 14-HTSSOP
Win Source Part Number 1200206-LM5015MHE/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM5015MHE
Introduction Date November 05, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM5015MHE/NOPB CAD Model

Description

Product Overview: LM5015MHE/NOPB

The LM5015MHE/NOPB is a high-performance step-down switching voltage regulator from Texas Instruments, designed to meet the needs of a broad range of applications. This advanced power management integrated circuit (IC) is capable of driving a 100V, 0.75A load with excellent efficiency and reliability.

Key Features

  • Voltage Range: The device operates over an input voltage range from 6V to 75V, making it suitable for a wide array of industrial and automotive applications.
  • Output Current: It can provide a continuous output current up to 0.75A, allowing it to power a variety of loads.
  • Switching Frequency: The LM5015MHE/NOPB offers a switching frequency range from 100 kHz to 1 MHz, which can be programmed by an external resistor or synchronized to an external clock.
  • Thermal Performance: Housed in a thermally enhanced 16-lead TSSOP package, it ensures efficient heat dissipation for reliable operation under varying conditions.
  • Integrated Features: It includes an N-Channel Buck Switch, a high-voltage startup regulator, and a precision reference, among other features, for a simplified design and reduced external component count.

Protection and Reliability

The LM5015MHE/NOPB is equipped with a comprehensive set of protection features to ensure the longevity and safety of the end application. These include cycle-by-cycle current limit, thermal shutdown, and under-voltage lockout (UVLO). The UVLO ensures that the device operates only when the input voltage is within its specified range, protecting the system from low-voltage conditions.

Applications

With its robust design and flexible features, the LM5015MHE/NOPB is ideal for a variety of applications, including:

  • Industrial power systems
  • Automotive electronics
  • Telecommunications equipment
  • Power conditioning systems

As a lead-free and RoHS-compliant component, the LM5015MHE/NOPB adheres to environmental regulations, making it a responsible choice for eco-conscious product designs.

Overall, the LM5015MHE/NOPB is a versatile, efficient, and reliable solution for your step-down voltage regulation needs, backed by Texas Instruments' reputation for high-quality electronic components.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7418 $54.1926
16+ $6.3523 $101.6368
25+ $6.1538 $153.8450
34+ $5.9553 $202.4802
44+ $5.7567 $253.2948
59+ $5.1612 $304.5108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess