EN
  • EN
  • DE

LTC3863EMSE#TRPBF

Part No LTC3863EMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 12MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 31 Weeks
Features Buck Regulator Positive or Negative Output Step-Down - DC-DC Controller IC 12-MSOP-EP
Manufacturer Analog Devices Inc.
Package Reel - TR
Supply Voltage 3.5V ~ 60V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 12-MSOP-EP
Family Name LTC3863
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC3863EMSE#TRPBF-ND, LTC3863EMSE#TRPBFCT, LTC3863EMSE#TRPBFTR, LTC3863EMSE#TRPBFDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879760-LTC3863EMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3863EMSE#TRPBF CAD Model

Description

Product Overview: LTC3863EMSE#TRPBF

The LTC3863EMSE#TRPBF is a high-performance, step-down switching regulator controller from Analog Devices Inc., designed to manage power in a wide range of applications. This product is an ideal solution for systems that require efficient voltage conversion and power management, particularly in the automotive, industrial, and telecommunications sectors. The LTC3863EMSE#TRPBF is part of the LTC3863 series, known for its robustness and reliability in challenging environments.

Key Features

  • Wide Input Voltage Range: The LTC3863 can operate from an input voltage range of 4V to 60V, making it versatile for various applications, from low-voltage to high-voltage systems.
  • Low Operating Current: With a quiescent current of only 50µA in standby mode, the device ensures minimal power wastage when the system is idle or in standby.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 50kHz to 900kHz, allowing for flexibility in design to optimize efficiency, performance, and component size.
  • Powerful Drive Capability: It features a powerful 1.1Ω onboard N-channel MOSFET gate driver, capable of driving large MOSFETs for high current applications.
  • No RSENSE™ Operation: The LTC3863 offers a current mode control architecture that allows for the elimination of a sense resistor, reducing system complexity and cost.
  • Thermal Protection: It includes thermal shutdown protection, safeguarding the device and system against excessive temperatures.

Applications

The LTC3863EMSE#TRPBF is suitable for a variety of applications, including but not limited to:

  • Automotive power systems
  • Industrial power supplies
  • Telecommunications infrastructure
  • High power density systems
  • Distributed power systems

Product Packaging and Quality

The LTC3863EMSE#TRPBF is packaged in a compact 16-lead MSOP (Medium Small Outline Package) with an exposed pad for enhanced thermal performance. The product is also available in a tape and reel package, denoted by the '#TRPBF' suffix, which is suitable for automated assembly processes. Analog Devices Inc. ensures that this product meets stringent quality and performance standards, providing reliable and consistent operation in the field.

With its robust feature set and flexible design options, the LTC3863EMSE#TRPBF from Analog Devices Inc. stands out as a powerful solution for efficient power management and voltage regulation in demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4361 $54.3610
23+ $4.4604 $102.5892
35+ $4.3210 $151.2350
48+ $4.1816 $200.7168
62+ $4.0423 $250.6226
83+ $3.6241 $300.8003
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,940 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess