EN
  • EN
  • DE

LM5020SD-2/NOPB

Part No LM5020SD-2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 100V Current Mode PWM Controller | IC REG CTRLR FLYBACK 10WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Transistor Driver
Function Step-Up/Step-Down
Topology Flyback
Output Phases 1
Supply Voltage 8V ~ 15V
Switching Frequency 200kHz ~ 630kHz
Duty Cycle (Maximum) 50%
Clock Sync Yes
Control Features Frequency Control, Soft Start
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 10-WDFN Exposed Pad
Supplier Device Package 10-WSON (4x4)
Family Part Number LM5020
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1200217-LM5020SD-2/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5020SD-2/NOPB CAD Model

Description

The LM5020SD-2/NOPB is a high-performance Pulse Width Modulation (PWM) controller from Texas Instruments designed for use in isolated and non-isolated power supply systems. This advanced controller is part of the LM5020 series, which are known for their efficiency and reliability in power management applications.

Key Features

  • Advanced PWM Controller: The device includes an integrated startup regulator, which operates over a wide input range of 13V to 100V, making it highly versatile for various applications.
  • Peak Current Mode Control: This feature provides inherent cycle-by-cycle current limiting and simplified loop compensation for robust performance.
  • Adjustable Switching Frequency: The LM5020SD-2/NOPB allows for a programmable switching frequency ranging from 100kHz to 1MHz, enabling optimization for efficiency and component size.
  • Thermal Shutdown: The built-in thermal shutdown feature ensures protection against overheating, contributing to the device's safety and longevity.
  • Green Product: The 'NOPB' suffix indicates that this product is lead-free and RoHS compliant, minimizing environmental impact and meeting global regulatory requirements for hazardous substances.

Applications

The LM5020SD-2/NOPB is suitable for a broad range of applications, including:

  • Telecom and Datacom Power Supplies
  • Industrial Power Systems
  • AC-DC Converters
  • Isolated DC-DC Converters

Package and Quality

The device is offered in a space-saving 10-pin WSON package, which is ideal for compact designs. It is designed to meet the rigorous standards of Texas Instruments, ensuring high quality and performance for critical power management tasks.

Conclusion

The LM5020SD-2/NOPB stands out for its integration of essential features and flexibility, making it a go-to PWM controller for engineers seeking to design efficient, reliable power supply systems. With its wide input voltage range, programmable switching frequency, and comprehensive protection features, this device from Texas Instruments is an excellent choice for a variety of power management applications.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0325 $50.8125
60+ $1.6677 $100.0620
93+ $1.6156 $150.2508
128+ $1.5635 $200.1280
166+ $1.5113 $250.8758
222+ $1.3550 $300.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,100 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess