EN
  • EN
  • DE

LM5025CMTCE/NOPB

Part No LM5025CMTCE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FWRD CONV 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Forward Converter
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 8 V to 15 V
Frequency - Switching 200kHz to 580kHz
Duty Cycle (Max) 91%
Synchronous Rectifier No
Clock Sync Yes
Control Features Dead Time Control, Frequency Control, Ramp, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-TSSOP
Win Source Part Number 134282-LM5025CMTCE/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5025CMTCE/NOPB CAD Model

Description

The LM5025CMTCE/NOPB is a cutting-edge product from Texas Instruments, a renowned global semiconductor company that designs and manufactures analog integrated circuits and embedded processors.

  • Type: Active clamp voltage mode PWM controller
  • Input Voltage Range: 13V to 100V
  • Feature: Integrated high-voltage startup regulator
  • Topology: Active clamp topology
  • Feature: Programmable maximum duty cycle
  • Protection: Undervoltage lockout, overvoltage protection, and thermal shutdown
  • Response: Hiccup mode fault response
  • Package: Compact 16-pin TSSOP
  • Operating Temperature Range: -40°C to 125°C

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1123 $55.0107
20+ $5.0153 $100.3060
31+ $4.8585 $150.6135
43+ $4.7018 $202.1774
56+ $4.5451 $254.5256
74+ $4.0749 $301.5426
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 269 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess