EN
  • EN
  • DE

LM5032MTC

Part No LM5032MTC
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description High Voltage Dual Interleaved Current Mode Controller | IC REG CTRLR FWRD CONV 16TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Transistor Driver
Function Step-Up/Step-Down
Topology Forward Converter
Number of Outputs 2
Output Phases 2
Supply Voltage 13V ~ 100V
Switching Frequency 200kHz, 600kHz
Duty Cycle (Maximum) 76%
Clock Sync Yes
Control Features Frequency Control, Soft Start
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number LM5032
Manufacturer Pack Quantity 92
MSL Level 1 (Unlimited)
Win Source Part Number 1200247-LM5032MTC
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5032MTC CAD Model

Description

The LM5032MTC is a versatile and high-performance dual-phase PWM controller from Texas Instruments, designed to drive a full-bridge or two half-bridge power stages. This controller operates with an input voltage range of 9V to 90V, making it suitable for a wide array of applications including telecommunication equipment, industrial systems, and heavy-duty power supplies.

Key Features

  • Wide Input Voltage Range: The LM5032MTC can handle input voltages from 9V to 90V, providing flexibility for different power requirements.
  • Dual-Phase Operation: It supports dual-phase operation which helps in reducing the size of input and output filters due to ripple cancellation, improving overall system efficiency.
  • Adjustable Frequency: The switching frequency is adjustable from 50 kHz to 1 MHz, allowing designers to optimize the performance of their power supply.
  • Integrated Gate Drivers: It includes high-side and low-side gate drivers with the capacity to drive MOSFET gates, thus reducing external component count.
  • Thermal Shutdown: Features thermal shutdown protection that safeguards the device and the system under extreme conditions.
  • Programmable Soft-Start: The soft-start function limits inrush current during startup, providing a controlled power-up sequence.

Applications

The LM5032MTC is ideal for a range of applications, particularly where efficient power conversion is critical. Some of its common applications include:

  • Telecommunications Power Supplies
  • Industrial Power Systems
  • DC-DC Converters
  • Full-Bridge and Two Half-Bridge Power Supplies

Package and Availability

The LM5032MTC comes in a compact TSSOP-16 (Thin Shrink Small Outline Package) that is well-suited for space-constrained applications. This product is available for purchase through Texas Instruments’ distribution network, ensuring ready availability for design engineers and procurement professionals.

Conclusion

As an efficient and reliable solution for advanced power supply designs, the LM5032MTC from Texas Instruments stands out with its broad input voltage range, dual-phase operation, and integrated features that simplify design and enhance performance. It's a strong choice for anyone looking to develop robust power systems with high efficiency and low ripple characteristics.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Infineon Technologies
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4807 $52.2105
36+ $2.8560 $102.8160
55+ $2.7668 $152.1740
75+ $2.6775 $200.8125
97+ $2.5883 $251.0651
130+ $2.3205 $301.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess