EN
  • EN
  • DE

LM5032MTCX/NOPB

Part No LM5032MTCX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Current Mode PWM Controller 2.5A 600kHz 16-Pin TSSOP T/R / IC REG CTRLR FWRD CONV 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Forward Converter
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 13 V to 100 V
Frequency - Switching 200kHz, 600kHz
Duty Cycle (Max) 76%
Synchronous Rectifier No
Clock Sync Yes
Control Features Frequency Control, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-TSSOP
Win Source Part Number 206418-LM5032MTCX/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation, Medical, Portable Devices
Family Name LM5032
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM5032MTCX/NOPB CAD Model

Description

The LM5032MTCX/NOPB is a high-quality, high-performance power supply product manufactured by Texas Instruments, a globally recognized leader in the semiconductor industry.

  • Type: Dual voltage mode controller
  • Voltage Range: Up to 100V
  • Feature: Pulse-width modulation (PWM) controller
  • Features: Overvoltage and undervoltage lockout, thermal shutdown, and programmable soft-start
  • Control: Supports both current mode and voltage mode control
  • Compliance: RoHS compliant

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3866 $50.7990
36+ $2.7788 $100.0368
56+ $2.6919 $150.7464
77+ $2.6051 $200.5927
100+ $2.5183 $251.8300
133+ $2.2578 $300.2874
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess