EN
  • EN
  • DE

LM5033MM

Part No LM5033MM
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 100V Push-Pull Voltage Mode PWM Controller | IC REG CTRLR PUSH-PULL 10MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Output Type PWM Signal
Function Step-Up/Step-Down
Topology Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage 15V ~ 90V
Switching Frequency 200kHz, 600kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Frequency Control, Soft Start
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-VSSOP
Family Part Number LM5033
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1200249-LM5033MM
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5033MM CAD Model

Description

The LM5033MM from Texas Instruments is a versatile push-pull pulse-width modulation (PWM) controller designed to cater to a wide variety of power supply applications. This compact and efficient device is engineered to deliver high performance in a small package, making it an ideal choice for space-constrained applications.

Key Features

  • Integrated Half-Bridge Control: The LM5033MM features integrated circuits for both the upper and lower gates of a push-pull converter, simplifying the design and reducing external component count.
  • Wide Input Voltage Range: With an input voltage range of 10V to 100V, this controller is suitable for a broad spectrum of power supply designs, including isolated converters.
  • Adjustable Dead Time: Users can adjust the dead time between the gate drives to optimize efficiency and prevent cross-conduction in the power stage.
  • Programmable Oscillator Frequency: The oscillator frequency is programmable up to 1MHz, allowing flexibility in transformer and filter design to achieve compact and cost-effective solutions.
  • Thermal Shutdown: The LM5033MM includes a thermal shutdown feature that protects the device and the power supply from overheating.

Applications

The LM5033MM is suitable for a variety of applications including:

  • Isolated Telecom Power Supplies
  • Industrial Power Systems
  • Automotive Systems
  • DC-DC Converters

Package and Availability

The device is available in an 8-pin MSOP PowerPAD™ package that enhances thermal performance. This package is also designed for easy PCB layout and space-saving implementation. The LM5033MM is readily available for purchase through Texas Instruments and authorized distributors.

Design Support

Texas Instruments provides extensive design support for the LM5033MM, including datasheets, application notes, and design tools. Engineers can access the TI E2E™ support community for additional resources and expert advice, ensuring a smooth design process and successful product implementation.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2980 $51.5760
29+ $3.5266 $102.2714
44+ $3.4164 $150.3216
61+ $3.3062 $201.6782
79+ $3.1960 $252.4840
105+ $2.8654 $300.8670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess