EN
  • EN
  • DE

LM5041AMTC

Part No LM5041AMTC
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description LM5041A Cascaded PWM Controller | IC REG CTRLR MULT TOP 16TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Transistor Driver
Function Step-Up/Step-Down
Topology Half-Bridge, Push-Pull
Output Phases 1
Supply Voltage 15V ~ 90V
Switching Frequency 200kHz, 600kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Dead Time Control, Frequency Control, Soft Start
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number LM5041
Manufacturer Pack Quantity 92
MSL Level 1 (Unlimited)
Win Source Part Number 1200275-LM5041AMTC
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5041AMTC CAD Model

Description

Introducing the LM5041AMTC from Texas Instruments

The LM5041AMTC is a versatile and high-performance cascaded PWM controller designed by Texas Instruments to cater to a broad range of power conversion applications. This advanced controller integrates features that enable the design of efficient, reliable, and compact power supplies suitable for telecommunications, industrial systems, and other sophisticated electronic equipment.

Key Features

  • Integrated Cascaded PWM Stages: The LM5041AMTC offers cascaded PWM stages which allow for synchronous rectification, necessary for achieving high efficiency in power supply designs.
  • Versatile Power Range: This device supports a wide range of input voltages, making it suitable for various applications from low to high power requirements.
  • Advanced Control: With its programmable soft-start, shutdown threshold, and under-voltage lockout, the LM5041AMTC provides excellent control over the power supply's operational parameters, ensuring safe and predictable performance.
  • Thermal Protection: The built-in thermal shutdown feature helps protect the device and the overall system from damage due to overheating, ensuring longevity and reliability.

Efficiency and Performance

The LM5041AMTC is engineered to maximize efficiency, which is crucial for reducing heat generation and improving system reliability. The synchronous rectification control contributes to lower power losses and higher efficiency, especially beneficial in systems where energy conservation is critical.

Compact Design

Designed with space-saving in mind, the LM5041AMTC comes in a compact surface-mount package, making it an ideal choice for applications where board space is at a premium. This small footprint does not compromise its performance or functionality, providing designers with a powerful tool that easily fits into their power supply solutions.

Application Versatility

Whether it's for use in isolated telecom power supplies, industrial power systems, or any other sophisticated power management application, the LM5041AMTC is a reliable choice that offers the flexibility and performance needed to meet the rigorous demands of modern electronic devices.

Conclusion

With its combination of features, performance, and compact design, the LM5041AMTC from Texas Instruments stands out as a superior choice for designers looking to create efficient and reliable power supply systems. Its adaptability and robustness make it a go-to component for a myriad of power conversion challenges.

You May Also Be Interested in

Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8491 $52.6419
21+ $4.7993 $100.7853
33+ $4.6493 $153.4269
45+ $4.4994 $202.4730
58+ $4.3494 $252.2652
77+ $3.8994 $300.2538
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess