EN
  • EN
  • DE

NCP3064MNTXG

Part No NCP3064MNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BST ADJ 1.5A 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.5A (Switch) 8-VDFN Exposed Pad
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C (TJ)
Mounting Surface Mount
Package 8-VDFN Exposed Pad
Case / Package 8-DFN (4x4)
Family Name NCP3064
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP3064MNTXG-ND, NCP3064MNTXGOSCT, NCP3064MNTXGOSDKR, NCP3064MNTXGOSTR
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928825-NCP3064MNTXG
Ultra Librarian 3D Model Ultra Librarian NCP3064MNTXG CAD Model

Description

ON Semiconductor NCP3064MNTXG Overview

The NCP3064MNTXG is a versatile DC-DC converter integrated circuit (IC) from ON Semiconductor, renowned for its efficiency and reliability in a wide range of power conversion applications. This compact, monolithic device is designed to facilitate step-up, step-down, and voltage-inverting applications with minimal external components, making it an excellent choice for designers looking to optimize board space without sacrificing performance.

Key Features

  • Adjustable Output Voltage: The NCP3064MNTXG provides an adjustable output voltage that can be tailored to the needs of the application by using external resistors to set the desired voltage level.
  • High Switching Frequency: Operating at a high switching frequency of up to 150 kHz, this IC allows for smaller inductor and capacitor sizes, which contributes to a more compact overall design.
  • Wide Input Voltage Range: The device supports a broad input voltage range from 3 V to 40 V, accommodating various power sources and enabling its use in multiple applications.
  • Thermal Shutdown Protection: Built-in thermal shutdown protection ensures the device operates within safe temperature limits, enhancing its reliability and longevity.
  • Current Mode Operation: Current mode control provides excellent transient response and cycle-by-cycle current limiting, contributing to stable operation under varying load conditions.
  • Low Standby Current: The IC features a low standby current, which is crucial for battery-powered devices where power conservation is essential.

Applications

The NCP3064MNTXG is suitable for a diverse array of applications, including but not limited to:

  • Portable devices
  • Power LED drivers
  • Battery chargers
  • DC/DC converters for distributed power systems
  • Telecommunications equipment

Package and Quality

This IC comes in a space-saving DFN-8 package, which is ideal for applications where board space is at a premium. ON Semiconductor's commitment to quality ensures that the NCP3064MNTXG meets the stringent requirements of the industry, providing a reliable solution for power management challenges.

In summary, the NCP3064MNTXG from ON Semiconductor is a highly adaptable DC-DC converter that offers designers the flexibility, efficiency, and reliability needed for sophisticated power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7147 $51.5793
45+ $2.2275 $100.2375
70+ $2.1579 $151.0530
96+ $2.0883 $200.4768
124+ $2.0186 $250.3064
166+ $1.8098 $300.4268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,050 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess