EN
  • EN
  • DE

MIC5320-GGYD6

Part No MIC5320-GGYD6
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Description High-Performance Dual 150mA μCap ULDO™
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1223091-MIC5320-GGYD6
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC5320-GGYD6 CAD Model

Description

The MIC5320-GGYD6 is a highly integrated, dual low dropout (LDO) regulator from Micrel (now Microchip Technology). It's designed to provide two independent, regulated output voltages from a single input voltage source. The small size and high performance make it ideal for portable and battery-powered applications.

Applications:

  • Portable Devices: Powers various components in smartphones, tablets, and wearables.
  • Digital Cameras: Provides stable voltage rails for image sensors and processors.
  • MP3 Players: Regulates power for audio codecs and memory chips.
  • Bluetooth Headsets: Powers the Bluetooth transceiver and audio amplifier.
  • Handheld Gaming Consoles: Provides regulated voltage for the display and processor.

Features:

  • Dual LDO Regulators: Provides two independent regulated outputs.
  • Low Dropout Voltage: Maintains regulation with minimal input-to-output voltage difference.
  • Low Quiescent Current: Minimizes power consumption when the device is not actively supplying current.
  • Small Package Size: Available in a tiny DFN package for space-constrained applications.
  • Overcurrent Protection: Protects the regulator and load from damage due to excessive current.

Benefits:

  • Extended Battery Life: Low quiescent current and high efficiency maximize battery life.
  • Reduced Board Space: Small package size minimizes the PCB footprint.
  • Simplified Design: Integrated features reduce the number of external components required.
  • Improved System Reliability: Robust protection features ensure reliable operation.
  • Lower Noise: Low noise performance ensures clean power for sensitive analog circuitry.

Additional Details:

The MIC5320-GGYD6 typically offers output voltage options in the range of 1.2V to 3.3V. The output current capability for each LDO is generally around 150mA to 300mA. The dropout voltage is typically less than 200mV at the rated output current. It's commonly available in a 6-pin DFN (Dual Flat No-Lead) package. External bypass capacitors are required for stable operation. The device often includes features like thermal shutdown and short-circuit protection for added safety and reliability. Careful PCB layout is important to minimize noise and ensure stable operation.

You May Also Be Interested in

Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess